EN
  • EN
  • DE

ESP32-PICO-V3-02

Part No ESP32-PICO-V3-02
Manufacturer Espressif
Catalog RF Transceiver Modules
Description SIP MODULE WIFI BLE COMBO  /  Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, I-PEX Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32
Package Tape & Reel
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v4.2
Frequency 2.4GHz
Data Rate 150Mbps
Power - Output 19.5dBm
Sensitivity -97dBm
Serial Interfaces ADC, GPIO, I²C, I²S, SDIO, SPI, PWM, UART
Antenna Type Antenna Not Included, I-PEX
Utilized IC / Part ESP32
Memory Size 8MB Flash, 2MB SRAM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 111mA ~ 117mA
Current - Transmitting 205mA ~ 385mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-LFQFN Exposed Pad
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Other Names 1965-ESP32-PICO-V3-02CT,1965-ESP32-PICO-V3-02DKR,1965-ESP32-PICO-V3-02TR
Standard Package 2,000
Win Source Part Number 1057992-ESP32-PICO-V3-02
Ultra Librarian 3D Model Ultra Librarian ESP32-PICO-V3-02 CAD Model

Description

The ESP32-PICO-V3-02 from Espressif is a powerful RF transceiver module that operates on Bluetooth v4.2 and 802.11b/g/n protocols. Bold the product name (e.g., BAV99S,135 → BAV99S,"135") and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Manufacturer: Espressif
  • Protocols: Bluetooth v4.2 and 802.11b/g/n
  • Frequency Range: 2.4GHz
  • Data Rate: 150Mbps
  • Memory Size: 8MB Flash and 2MB SRAM
  • Package: Tape and Reel
  • Mounting Type: Surface Mount Device
  • ECCN: 5A992C
  • HTSUS: 8517.62.0090

You May Also Be Interested in

Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Quectel
Linear IC
Lowest to $10.1866
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD
Lowest to $349.2538
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2820 $50.2560
20+ $5.1544 $103.0880
31+ $4.9934 $154.7954
42+ $4.8323 $202.9566
54+ $4.6712 $252.2448
72+ $4.1880 $301.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess