EN
  • EN
  • DE

SA82SB0

Part No SA82SB0
Manufacturer Bourns Inc.
Catalog Thermal Cutoffs, Cutouts (TCO)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Mfr Bourns Inc.
Series SA
Package Tape & Reel
Type Breaker
Rated Functioning Temperature 82°C (180°F)
Reset Temperature 40°C (104°F)
Voltage Rating - DC 28
Current Rating (Amps) 25 A
Approval Agency cUL, TUV, UL
Package / Case Nonstandard
Base Product Number SA82S
Other Names SA82SB0DKR,SA82SB0CT,SA82SB0TR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1301579-SA82SB0
Ultra Librarian 3D Model Ultra Librarian SA82SB0 CAD Model

Description

The SA82SB0 is a thermal cutoff from Bourns Inc.

  • Design: Breaker
  • Rated Functioning Temperature: 82°C (180°F)
  • Reset Temperature: 40°C (104°F)
  • Voltage Rating: 28V DC
  • Current Rating: 25A
  • Package: Nonstandard
  • Packaging: Tape and Reel
  • Approvals: cUL, TUV, and UL
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

TJD
Eaton Bussmann
TCO 6X32 15A CYLINDER
Need more? Email Us
Bourns Inc.
Need more? Email Us
Bourns Inc.
THERMOSTAT 90DEG C NC 2-SMD SLDR / Thermal Cutoff (TCO) AC DC 25 A 90°C (194°F) Nonstandard
Lowest to $0.6260
Littelfuse Inc.
MHP-TA15-9-85
Need more? Email Us
Panasonic
Thermal Cutoffs (TCO)
Need more? Email Us
TE Connectivity
Lowest to $0.1247
Bourns Inc.
Lowest to $1.0152
Littelfuse Inc.
Lowest to $0.6537
Littelfuse Inc.
THERMOSTAT 85DEG C SPST-NC STRAP / Thermal Cutoff (TCO) AC DC 25 A 85°C (185°F) Nonstandard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess