Product Overview: AL5822W6-7
The AL5822W6-7 is a high-performance, linear LED driver designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is specifically engineered to provide a constant current solution for driving LEDs, offering an efficient and reliable way to power LED lighting applications.
Key Features
- Constant Current LED Driver: Ensures a stable current supply to maintain consistent luminosity and prolong the life of LEDs.
- Wide Input Voltage Range: Accommodates a variety of power supplies, making it versatile for different LED applications.
- High Efficiency: Minimizes power loss and heat generation, which is crucial for maintaining the performance of LED systems.
- Thermal Shutdown Protection: Enhances safety and reliability by preventing the device from overheating.
- Small Package Size: The compact SOD-123 package makes it an ideal choice for space-constrained applications.
Applications
The AL5822W6-7 is suitable for a wide range of applications, including but not limited to:
- LED lighting modules
- Architectural lighting
- Decorative and mood lighting
- Signage and backlighting
Technical Specifications
Parameter
Value
Output Current
Up to 15mA
Input Voltage
2.5V to 60V
Package
SOD-123
Operating Temperature Range
-40°C to +125°C
The AL5822W6-7 stands out with its ability to provide a constant current source with minimal external components, thereby simplifying design and reducing overall system cost. Its robust performance and ease of integration make it an excellent choice for designers looking to enhance their LED lighting solutions.