EN
  • EN
  • DE

BMA280

Part No BMA280
Manufacturer Bosch Sensortec
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 12LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Bosch Sensortec
Package Tape & Reel
Product Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 6g, 8g, 16g
Sensitivity (LSB/g) 4096 (±2g) ~ 512 (±16g)
Bandwidth 8Hz ~ 500Hz
Output Type I2C, SPI
Voltage - Supply 1.62V ~ 3.6V
Features Adjustable Bandwidth, Selectable Low Pass Filter, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-VFLGA
Supplier Device Package 12-LGA (2x2)
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 81313-BMA280
Ultra Librarian 3D Model Ultra Librarian BMA280 CAD Model

Description

BMA280 from Bosch Sensortec is a motion sensor accelerometer used in compact electronic designs that need reliable movement, orientation, vibration, or shock detection. Engineers commonly consider devices in this class for wearables, portable consumer electronics, industrial monitoring nodes, asset tracking units, and IoT systems where low-power motion sensing can improve usability or system awareness. Bosch Sensortec is a recognized supplier in MEMS sensing, so this part is typically positioned for designs that value integration, small form factor, and established ecosystem support. For sourcing and compliance planning, the lifecycle status for BMA280 is currently information not available, so design teams should verify current manufacturer status before committing to new production. RoHS compliance information is also not available in the provided input and should be confirmed through the latest official datasheet, declaration of conformity, or manufacturer compliance statement before procurement or release.

You May Also Be Interested in

Analog Devices Inc.
IC ACCEL DUAL-AX 3.3V 1.7G 8CLCC
Lowest to $23.6785
STMicroelectronics
ACCEL 2-16G I2C/SPI 14LGA
Lowest to $0.2867
Analog Devices Inc.
IC ACCELEROMETER 16SOIC
Lowest to $49.8057
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 44QFN
Lowest to $6.3202
STMicroelectronics
ACCEL 100G I2C/SPI 16TFLGA
Lowest to $9.8956
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 44QFN
Lowest to $6.3444
STMicroelectronics
ACCELEROMETER 2G ANALOG 8LGA
Lowest to $11.4705
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $2.2403

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8016 $53.2224
29+ $3.5610 $103.2690
44+ $3.4407 $151.3908
63+ $3.2000 $201.6000
82+ $3.0797 $252.5354
102+ $2.9594 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,695 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess