EN
  • EN
  • DE

TS3V713ELRTGR

Part No TS3V713ELRTGR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX VIDEO SW 7CH 32WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 7
Max On Resistance 8 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V, 4.5 V to 5.5 V
-3db Bandwidth 1.3GHz
Features DDC CLK, DDC DAT, HSYNC, RGB, VSYNC
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-WQFN-EP (3x6)
Win Source Part Number 035108-TS3V713ELRTGR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3V713ELRTGR CAD Model

Description

The TS3V713ELRTGR is a high-performance video switch designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is engineered to meet the demanding requirements of advanced video signal routing. It is particularly suitable for applications that require high-bandwidth and low on-resistance switching for analog signals.

Key Features

  • High Bandwidth: The TS3V713ELRTGR offers a wide bandwidth that ensures minimal signal degradation, making it ideal for high-definition video and other high-frequency applications.
  • Low On-Resistance: The low on-resistance of this switch allows for efficient signal transmission with minimal loss, ensuring the integrity of the video signal.
  • Multiple Switching Configurations: It supports various switching configurations, providing designers with flexibility in routing multiple video signals.
  • Low Crosstalk: With its design focused on minimizing interference, the switch provides low crosstalk between channels, which is crucial for maintaining signal clarity in multi-channel systems.
  • Power-Off Protection: The device includes power-off protection, which prevents signal degradation or loss when the device is turned off or in a power-down state.
  • Compatibility: This switch is compatible with a wide range of video standards, making it a versatile choice for various video applications.

Applications

The TS3V713ELRTGR is used in a variety of applications where high-quality video signal routing is essential. These applications include:

  • Video Broadcasting Equipment
  • High-Definition Televisions (HDTVs)
  • Professional Video Editing Systems
  • Security and Surveillance Systems
  • Video Conference Systems

Product Specifications

Parameter Value
Part Number TS3V713ELRTGR
Manufacturer Texas Instruments
Switch Configuration 4:1
Bandwidth High
On-Resistance Low
Crosstalk Low
Power-Off Protection Yes

For engineers and designers looking for a reliable and high-quality video switch, the TS3V713ELRTGR from Texas Instruments offers an excellent solution that combines performance with versatility.

You May Also Be Interested in

Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8500 $54.8000
18+ $5.6205 $101.1690
28+ $5.4449 $152.4572
38+ $5.2692 $200.2296
50+ $5.0936 $254.6800
66+ $4.5667 $301.4022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess