EN
  • EN
  • DE
  • IT

CTF-09P-8

Part No CTF-09P-8
Manufacturer Blockmaster
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999342-CTF-09P-8
Categories OEM Parts(C-E)
Manufacturer Blockmaster
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CTF-09P-8 CAD Model

Description

The Blockmaster CTF-09P-8 is a 9mm pitch, 8-pole PCB terminal block. It's designed to provide a secure and reliable connection point for wires on a printed circuit board. The terminal block simplifies wiring, allowing for easy connection and disconnection of wires without soldering. These terminal blocks are commonly used in a wide range of electronic devices and industrial control systems.

Applications:

  • Industrial Control Equipment
  • Power Supplies
  • HVAC Systems
  • Lighting Control
  • Security Systems
  • Telecommunications Equipment
  • Test and Measurement Instruments

Features:

  • 9mm Pitch: Provides ample space between terminals for easy wiring and reduced risk of short circuits.
  • 8 Poles: Offers eight individual connection points for multiple wires.
  • Screw Clamp Connection: Secure screw clamp mechanism ensures a reliable electrical connection.
  • PCB Mountable: Designed for direct mounting onto a printed circuit board.
  • High Current Rating: Capable of handling significant current loads.
  • Durable Construction: Made from high-quality materials for long-lasting performance.

Benefits:

  • Simplified Wiring: Eliminates the need for soldering, making wiring and maintenance easier.
  • Reliable Connection: Screw clamp mechanism provides a secure and stable electrical connection.
  • Reduced Assembly Time: Quick and easy installation reduces assembly time and labor costs.
  • Increased Flexibility: Allows for easy connection and disconnection of wires, providing flexibility for changes and upgrades.
  • Improved Safety: Provides a safe and insulated connection point for wires.

Technical Specifications:

  • Pitch: 9mm
  • Number of Poles: 8
  • Connection Method: Screw Clamp
  • Mounting Type: PCB Mount
  • Voltage Rating: (Refer to Blockmaster datasheet for specific voltage rating)
  • Current Rating: (Refer to Blockmaster datasheet for specific current rating)
  • Wire Gauge: (Refer to Blockmaster datasheet for suitable wire gauge range)

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.1433
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess