EN
  • EN
  • DE
  • IT

560KD07

Part No 560KD07
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 7MM,56V 0.25KA, BULK / 56 V 250 A Varistor 1 Circuit Through Hole Disc 7mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Manufacturer Yageo
Packaging Bulk
Maximum AC Volts 35 V
Maximum DC Volts 45 V
Varistor Voltage (Min) 50 V
Varistor Voltage (Typ) 56 V
Varistor Voltage (Max) 62 V
Current - Surge 250 A
Energy 3.1J
Number of Circuits 1
Capacitance @ Frequency 890 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C
Mounting Through Hole
Case / Package Disc 7mm
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Other Part Number 13-560KD07
Standard Package 1,000
Win Source Part Number 1334770-560KD07
Ultra Librarian 3D Model Ultra Librarian 560KD07 CAD Model

Description

The Yageo 560KD07 is a Transient Voltage Suppressor (TVS) varistor, specifically a Metal Oxide Varistor (MOV), designed to protect electronic circuits from voltage surges and transient events. It provides a clamping voltage that limits the peak voltage applied to sensitive components, preventing damage from electrostatic discharge (ESD), lightning strikes, and inductive switching.

Applications:

  • Power Supplies
  • Consumer Electronics (e.g., TVs, DVD players)
  • Telecommunications Equipment
  • Industrial Control Systems
  • Automotive Electronics

Features:

  • High Surge Current Capability: Can withstand high surge currents without degradation.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Wide Operating Voltage Range: Suitable for use in various voltage environments.
  • Low Leakage Current: Minimizes leakage current to ensure efficient operation.
  • RoHS Compliant: Complies with RoHS regulations, ensuring environmental friendliness.
  • Compact Size: Available in various package sizes to fit different application requirements.

Benefits:

  • Protection Against Voltage Surges: Safeguards electronic circuits from damage due to voltage transients.
  • Improved System Reliability: Enhances the reliability and longevity of electronic devices.
  • Reduced Downtime: Minimizes downtime by preventing component failures due to voltage surges.
  • Cost-Effective Solution: Offers a cost-effective solution for protecting sensitive electronic components.
  • Easy Integration: Simple to integrate into existing circuit designs.

The 560KD07 has a maximum surge current rating that varies depending on the waveform and duration of the surge. Its clamping voltage is specified to provide a safe operating range for protected components. The varistor's capacitance is also an important parameter, as it can affect the performance of high-frequency circuits. The device is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. The 560 represents the varistor voltage, specifically 56V. The D07 represents the size of the device. The Yageo varistors are manufactured using advanced ceramic materials and undergo rigorous testing to ensure high quality and reliability.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Lowest to $0.2391
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1,660+ $0.0302 $50.1320
4,035+ $0.0248 $100.0680
6,250+ $0.0240 $150.0000
8,625+ $0.0232 $200.1000
11,115+ $0.0225 $250.0875
14,930+ $0.0201 $300.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 1660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess