EN
  • EN
  • DE

MAX1268BEEG+

Part No MAX1268BEEG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 420k
Number of Inputs 1, 2
Input Type Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Mounting Style SMD
Family Part Number MAX1268
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 701124-MAX1268BEEG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1268BEEG+ CAD Model

Description

Product Overview: MAX1268BEEG+ from Maxim Integrated

The MAX1268BEEG+ is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) offered by Maxim Integrated, a company renowned for its innovative and reliable analog and mixed-signal engineering solutions. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a broad range of applications, including industrial control systems, medical devices, and data acquisition systems.

Key Features

  • Precision Conversion: The MAX1268BEEG+ boasts a 16-bit resolution, ensuring precise digital representation of analog signals.
  • High-Speed Performance: With a sample rate of up to 250ksps (kilo-samples per second), this ADC can handle fast-changing signals with ease.
  • Multiple Input Channels: It features 8 pseudo-differential or 4 true-differential input channels, providing flexibility for various signal configurations.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with a single 5V supply and has a power-saving shutdown mode.
  • Integrated Features: The MAX1268BEEG+ includes an internal reference and reference buffer, saving board space and reducing external component requirements.
  • Interface Compatibility: It comes with a SPI/QSPI™/MICROWIRE™/DSP-compatible serial interface for easy integration with most microcontrollers and digital systems.

Applications

The versatility of the MAX1268BEEG+ makes it suitable for a wide range of applications, including:

  • Industrial Automation and Process Control
  • Medical Instrumentation and Monitoring Systems
  • Scientific and Engineering Data Acquisition
  • Battery-Powered and Portable Devices

Package and Reliability

The MAX1268BEEG+ is available in a compact 24-pin QSOP package, which is conducive to space-constrained designs. Maxim Integrated's commitment to quality ensures that this ADC delivers consistent performance and reliability, backed by the company's rigorous testing and validation processes.

In summary, the MAX1268BEEG+ from Maxim Integrated is a versatile, efficient, and precise ADC solution that meets the needs of sophisticated electronic systems requiring high-resolution analog-to-digital conversion.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess