Products specifications Report Issue?

Case / Package TO-220
Composition Thin Film
Depth 4.5 mm
Lead Pitch 5.08 mm
Length 10.1 mm
Max Operating Temperature 155 °C
Military Standard Not
Min Operating Temperature -55 °C
Power Rating 50 W
REACH SVHC No SVHC
Resistance 100 Ω
RoHS Compliant
Temperature Coefficient 50 ppm/°C
Termination Radial
Tolerance 1 %
Voltage Rating 500 V
Voltage Rating (AC) 500 V
Voltage Rating (DC) 500 V
Win Source Part Number 1193084-MHP50101F
Categories Chip Resistor - Surface Mount
Manufacturer Bi technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MHP50101F CAD Model

Description

The MHP50101F is a high-quality surface mount chip resistor manufactured by Bi technologies.

  • Manufacturer: BI Technologies
  • Win Source Part Number: 1193084-MHP50101F
  • Tolerance: 1%
  • Resistance: 100 Ω
  • Power Rating: 50 W
  • Voltage Rating: 500 V (AC/DC)
  • Temperature Coefficient: 50 ppm/°C

You May Also Be Interested in

Bourns Inc.
RES SMD 10 OHM 1% 20W D2PAK
Need more? Email Us
ECAD model for PWR263S-20-10R0F
Bourns Inc.
RES SMD 1M OHM 0.1% 1/8W 0805
Need more? Email Us
ECAD model for CRT0805-BY-1004ELF
Bourns Inc.
RES 33 OHM 1% 1/2W 1206
Lowest to $0.1331
ECAD model for CRS1206-FX-33R0ELF
Panasonic
RES SMD 1.07K OHM 1/16W 0402
Need more? Email Us
ECAD model for ERA-2ARC1071X
Ohmite
RES 0.002 OHM 2W 2512 WIDE
Need more? Email Us
ECAD model for FCSL64R002GER
Panasonic
RES SMD 26.7K OHM 1% 1/2W 1210
Need more? Email Us
ECAD model for ERJ-14NF2672U
KOA Speer
RES 680 OHM 1% 1/5W 0402
Need more? Email Us
ECAD model for SG73P1ETTP6800F
Vishay
RES 0.18 OHM 1% 1/5W 0603
Need more? Email Us
ECAD model for RCWE0603R180FKEA
Panasonic
RES SMD 10.5KOHM 0.1% 1/16W 0402
Need more? Email Us
ECAD model for ERA-2APB1052X

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention