EN
  • EN
  • DE

SG73P1ETTP6800F

Part No SG73P1ETTP6800F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 680 OHM 1% 1/5W 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 680 Ohms
Tolerance ±1%
Power (Watts) 0.2W, 1/5W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 0402 (1005 Metric)
Supplier Device Package 0402
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) 0.016" (0.40mm)
Number of Terminations 2
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1581972-SG73P1ETTP6800F
Ultra Librarian 3D Model Ultra Librarian SG73P1ETTP6800F CAD Model

Description

N

You May Also Be Interested in

Vishay
RES 22.6K OHM 0.1% 0.13W 0402
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us
KOA Speer
RES 0.511 OHM 1% 1/3W 1206
Need more? Email Us
Panasonic
RES SMD 45.3K OHM 1% 1/2W 1210
Need more? Email Us
Panasonic
RES SMD 7.87K OHM 1% 1/2W 1210
Need more? Email Us
Vishay
RES 0.1 OHM 0.5% 1/4W 0805
Need more? Email Us
Panasonic
RES 120K OHM 5% 3/4W 2010
Need more? Email Us
Susumu
RES 0.22 OHM 1% 1W 2512
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess