Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 100-UFBGA (7x7)
Manufacturer STMicroelectronics
Series STM32L1
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 83
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-UFBGA
Case / Package 100-UFBGA (7x7)
Family Name STM32L152
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 416
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898225-STM32L152VBH6A
Ultra Librarian 3D Model Ultra Librarian STM32L152VBH6A CAD Model

Description

The STM32L152VBH6A is a cutting-edge microcontroller produced by STMicroelectronics, which is part of their STM32L1 series. This series is renowned for its ultra-low-power consumption, making it an ideal choice for energy-conscious applications such as medical devices, industrial sensors, and consumer electronics.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 32 MHz, delivering a balanced performance between processing power and energy efficiency.
  • Memory: Comes with 128 Kbytes of Flash memory and 16 Kbytes of RAM, providing ample space for complex applications and data storage.
  • Energy Efficiency: Features multiple low-power modes including stop, standby, and sleep modes, which significantly reduce the power consumption when the device is idle or running at lower frequencies.
  • Digital & Analog Peripherals: Equipped with a range of peripherals such as USART, SPI, I2C interfaces, and 12-bit ADCs, enhancing its versatility in handling various digital and analog signals.
  • Package: Available in a LQFP100 package, which is suitable for PCB designs with space constraints.
  • Temperature Range: Operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.

Connectivity and Expansion

The STM32L152VBH6A provides extensive connectivity options. Its I/O ports and external interrupts enable seamless integration with external hardware, while the inbuilt peripherals support a wide array of communication protocols, ensuring compatibility with a variety of external modules and sensors.

Development and Programming

STMicroelectronics offers a comprehensive development ecosystem for the STM32L152VBH6A, which includes software libraries, development boards, and a supportive community. The microcontroller is supported by the STM32Cube software suite and a range of integrated development environments (IDEs) such as Keil MDK, IAR EWARM, and free IDEs like STM32CubeIDE, facilitating rapid development and debugging.

Applications

With its robust feature set and low-power capabilities, the STM32L152VBH6A is well-suited for a broad spectrum of applications, particularly where power efficiency and processing capability are paramount. It's commonly used in portable medical devices, smart meters, energy harvesting systems, and IoT devices that require long battery life and consistent performance.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.1434 $66.8642
31+ $4.2197 $130.8107
48+ $4.0891 $196.2768
66+ $3.9571 $261.1686
85+ $3.8251 $325.1335
114+ $3.4293 $390.9402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,340 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention