Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chrontel,Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820445-CH7525A-BF
Ultra Librarian 3D Model Ultra Librarian CH7525A-BF CAD Model

Description

The CH7525A-BF is a DisplayPort to VGA converter manufactured by Chrontel, Inc. Its primary function is to convert a DisplayPort digital video signal into an analog VGA signal, allowing newer devices with DisplayPort outputs to connect to older VGA monitors, projectors, or other displays.

Applications

  • Laptop and Desktop Computers: Connecting DisplayPort-equipped computers to VGA monitors.
  • Docking Stations: Providing VGA output from docking stations that receive DisplayPort signals.
  • Projectors: Connecting devices with DisplayPort to VGA projectors.
  • Embedded Systems: Enabling VGA output in embedded systems with DisplayPort interfaces.
  • Adapters and Dongles: Used in DisplayPort to VGA adapter cables and dongles.

Features

  • DisplayPort to VGA Conversion: Converts DisplayPort digital video to analog VGA.
  • High Resolution Support: Supports VGA resolutions up to a certain maximum, typically including common resolutions.
  • Plug and Play: Generally designed for automatic detection and configuration.
  • Low Power Consumption: Aims for efficient power utilization.
  • Integrated DAC: Includes digital-to-analog converters (DACs) for VGA signal generation.

Benefits

  • Enables Legacy VGA Display Connectivity: Allows devices with DisplayPort to connect to older VGA displays.
  • Convenient Conversion: Provides a straightforward way to convert DisplayPort to VGA.
  • Wide Compatibility: Supports common VGA resolutions and is compatible with various DisplayPort sources.
  • Plug-and-Play Operation: Simplifies the user experience with automatic configuration.
  • Compact Design: Often integrated into small adapter cables or dongles.

Additional Details

The CH7525A-BF receives a DisplayPort input signal and decodes it, then converts the digital video data into an analog VGA signal consisting of red, green, blue, horizontal sync, and vertical sync signals. The specific maximum resolution supported will depend on the chip version, but commonly includes 1920x1080 (Full HD) and potentially higher resolutions. The device typically requires minimal external components, simplifying the overall design. The power required for operation is usually drawn from the DisplayPort connector itself. The device is designed to comply with relevant DisplayPort and VGA standards. It is commonly used in adapter cables, which are typically compact and easy to carry. Proper shielding may be incorporated to minimize signal interference and ensure a clean VGA output signal. The intended application is to bridge the gap between newer DisplayPort outputs and legacy VGA displays, extending the usability of older equipment.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708588
Inphi Corporation
IC PROCESSOR / 4X 10G OTN Framer
Need more? Email Us
ECAD model for WPCS6049C.A1-900272
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $65.1941
ECAD model for 88EA6352A1-TFJ2A000
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708326
Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Lowest to $89.0226
ECAD model for WPCS4227C.A2-900370
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2902854
TDK-Lambda Americas Inc.
AC-DC PCB MOUNT FULL BRICK INPUT / AC/DC Power Supply Single-OUT 28V 10.8A 302W 8-Pin
Need more? Email Us
ECAD model for PFE30028
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2708892
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
ECAD model for JL083A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9237 $63.3896
16+ $7.4221 $118.7536
24+ $7.1714 $172.1136
34+ $6.6699 $226.7766
44+ $6.4192 $282.4448
55+ $6.1684 $339.2620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,397 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention