Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, TTL
Supply Voltage - Operating 2 V to 11 V, ±1 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.02mA @ 5V
Current - Quiescent (Max) 5.7μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 15μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060706-LTC1441IS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1441IS8#PBF CAD Model

Description

Linear Technology LTC1441IS8#PBF Dual Comparator

The LTC1441IS8#PBF is a high-precision dual comparator manufactured by Linear Technology, designed for applications requiring low power consumption and a small footprint. This integrated circuit is particularly suitable for portable and battery-powered devices due to its ultra-low power consumption. It is available in an 8-pin SO package, making it easy to integrate into various electronic systems.

Key Features

  • Low Power Operation: The LTC1441IS8#PBF operates with a quiescent current of only 4µA per comparator, which is ideal for power-sensitive applications.
  • Wide Supply Voltage Range: It can function across a wide supply voltage range from 2.0V to 11V, providing flexibility in different operating environments.
  • Precision Comparison: This device features an internal voltage reference of 1.182V, allowing for precise threshold voltage settings and stable operation.
  • Fast Response Time: The comparator boasts a fast response time, enabling quick signal processing for real-time applications.
  • Input Voltage Range: The input voltage range includes ground, which simplifies single supply operation and system design.
  • Push-Pull Outputs: The LTC1441IS8#PBF comes with push-pull outputs that can sink and source current, eliminating the need for external pull-up resistors.
  • Robust Temperature Performance: It operates over the industrial temperature range, ensuring reliability in various environmental conditions.

Applications

The LTC1441IS8#PBF is versatile and can be used in a wide array of applications, such as:

  • Battery Monitoring
  • Threshold Detectors/Switches
  • Window Comparators
  • Voltage Monitoring in Portable Equipment
  • System Level Signal Processing

With its precision performance and low power consumption, the LTC1441IS8#PBF is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems. Its compact size and robust feature set make it a key component for a variety of critical applications where accurate voltage comparison is a necessity.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR GP QUAD 14-SOIC
Need more? Email Us
ECAD model for LMX339HASD+
Linear Technology
IC COMP R-R I/O DUAL LP 16SSOP / Comparator Dual R-R I/O ±3.5V/7V 16-Pin SSOP N Tube
Lowest to $17.3790
ECAD model for LT1712IGN#PBF
Linear Technology
IC COMP R-R I/O SGL 3/5V 8-SOIC
Lowest to $9.5268
ECAD model for LT1719CS8#TRPBF
Texas Instruments
IC DUAL DIFF COMPARATOR 8-SOIC
Need more? Email Us
ECAD model for LM293MDREP
Microchip Technology
IC COMPARATOR W/REFERENCE SC70-5
Need more? Email Us
ECAD model for MIC845NYC5
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6 / Comparator Dual 18V Automotive 6-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LT6700MPS6-3#TRPBF
Maxim Integrated
IC COMPARATOR R-R 8-SOIC
Lowest to $9.3148
ECAD model for MAX991ESA+
Linear Technology
IC COMP R-RINOUT DUAL 8-MSOP / Comparator Dual R-R O/P 6V 8-Pin MSOP T/R
Lowest to $12.5988
ECAD model for LT1720CMS8#TRPBF
ON Semiconductor
IC COMPARATOR DUAL ECL 16-CDIP
Need more? Email Us
ECAD model for MC10E1651L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention