EN
  • EN
  • DE

1588A-1000-F6H

Part No 1588A-1000-F6H
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CAT5E 2PR U/utp Cmr Reel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Conductors 4
RoHS Non-Compliant
Win Source Part Number 1169400-1588A-1000-F6H
Categories Multiple Conductor Cables
Manufacturer Belden Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1588A-1000-F6H CAD Model

Description

The Belden Inc. 1169400-1588A-1000-F6H is a four-conductor multiple conductor cable that is widely used in various applications.

  • Length: 1000 feet
  • Compliance: Non-RoHS compliant
  • Performance: Reliable and long-lasting
  • Market Popularity: Medium
  • Supply and Demand Status: Limited
  • RoHS Regulations: Not compliant

You May Also Be Interested in

3M
CABLE 4COND 18AWG BLACK
Need more? Email Us
HARTING
CABLE CAT6A 8COND 27AWG YLW 50M
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
CBL 8TRIAD 16AWG SHLD / 24 (8 Triad Twisted) Conductor Multi-Triad Cable Black 16 AWG Foil 2500' (762.0m)
Need more? Email Us
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 12 AWG Braid
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
CBL 12COND 26 AWG SHLD MACHFLEX / 12 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
CBL 12PR 16AWG SHLD / 24 (12 Pair Twisted) Conductor Multi-Pair Cable Black 16 AWG Foil 2300' (701.0m)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess