EN
  • EN
  • DE

5110/70C SL002

Part No 5110/70C SL002
Manufacturer Alpha Wire
Catalog Multiple Conductor Cables
Description CABLE 70COND 22AWG SHLD 500'  /  70 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 500.0' (152.4m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Alpha Wire
Series Xtra-Guard® 1
Package Spool
Cable Type Multi-Conductor
Number of Conductors 70
Wire Gauge 22 AWG
Conductor Strand 7/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.630" (16.00mm)
Shield Type Foil, Braid
Length 500.0' (152.4m)
Jacket Color Slate
Ratings ISO 10993, UL Style 2464
Features Biological Compatibility, Drain Wire, Rip Cord
Voltage 300 V
Temperature Range - Operating -35°C ~ 105°C
Usage Communication, Control
Jacket (Insulation) Thickness 0.0530" (1.346mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Shield Material Suprashield®; Copper, Tinned
Shield Coverage 100%, 70%
Base Product Number 5110/70C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 5110/70CSL002,216-5110/70CSL002,5110/70CSL002-ND,5110/70C SL002-ND
Standard Package 1
Win Source Part Number 1147194-5110/70C SL002
Ultra Librarian 3D Model Ultra Librarian 5110/70C SL002 CAD Model

Description

The Alpha Wire 1147194-5110/70C SL002 is a multi-conductor cable designed for communication and control usage.

  • Usage: Communication and Control
  • Conductors: 70
  • Wire Gauge: 22 AWG
  • Length: 500 feet
  • Shielding: Suprashield and Copper, Tinned
  • Jacket Insulation: Poly-Vinyl Chloride (PVC)
  • Diameter: 0.630 inches
  • Voltage Rating: 300V
  • Ratings: ISO 10993 and UL Style 2464
  • Color: Slate
  • Shield Type: Foil and Braid
  • Thickness: 0.0530 inches
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

3M
CABLE 4COND 18AWG BLACK
Need more? Email Us
Alpha Wire
CABLE 15COND 16AWG SHLD 500' / 15 Conductor Multi-Conductor Cable Slate 18 AWG Foil 500.0' (152.4m)
Need more? Email Us
Alpha Wire
CABLE 8COND 20AWG SHLD 100'
Need more? Email Us
Alpha Wire
MULTI-PAIR 10COND 28AWG 100' / 10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil 100.0' (30.5m)
Need more? Email Us
Alpha Wire
Ae Tray Cable, M3881 Black Bulk Ft 30CDR12AWG (7/.0305)
Need more? Email Us
HARTING
CABLE CAT6A 8COND 27AWG YLW 50M
Need more? Email Us
Belden Inc.
CAT5E 2PR U/utp Cmr Reel
Need more? Email Us
Alpha Wire
CABLE 10COND 20AWG SHLD 100' / 10 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)
Need more? Email Us
Alpha Wire
CABLE 2COND 22AWG SHLD 1000' / 2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 1000.0' (304.8m)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess