EN
  • EN
  • DE

FP1SCSC003MR5SO

Part No FP1SCSC003MR5SO
Manufacturer Belden Inc.
Catalog Fiber Optic Cables
Description FXPC OM1 SC_SX SC_SX 3M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Fiber Optic Cables
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Base Product Number FP1SC
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 1053415-FP1SCSC003MR5SO
Ultra Librarian 3D Model Ultra Librarian FP1SCSC003MR5SO CAD Model

Description

The 1053415-FP1SCSC003MR5SO fiber optic cable assembly is a high-quality product designed for reliable and efficient data transmission.

  • Suitability: Suitable for use in various applications that require fiber optic cables.
  • Package: Bulk package
  • Standard Package Quantity: 1 piece
  • Manufacturer: Belden Inc.
  • ECCN: EAR99 compliant, ensuring its unrestricted exportability.
  • REACH: REACH unaffected, making it safe to use in various environments.
  • HTSUS Code: 8544.70.0000

You May Also Be Interested in

Molex, LLC
FIBER OPTIC CBL MPO-MPO OM3 10M
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) A 12F 30M
Need more? Email Us
Belden Inc.
FX PIGTAIL OM3 LCW5_SX BR_250
Need more? Email Us
Panduit Corp
12-FIBER OS2 OFNP (PLENUM) RATED
Need more? Email Us
Assmann WSW Components
CABLE FIBER OPTIC 2M
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) A 12F 15M
Need more? Email Us
Belden Inc.
FMT OS2 MPO12(M-M) B 72F 45M
Need more? Email Us
Belden Inc.
FMT OM3 MPO12(M-M) A 12F 61M
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) B 96F 33M
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess