EN
  • EN
  • DE

FM4MMA1030M

Part No FM4MMA1030M
Manufacturer Belden Inc.
Catalog Fiber Optic Cables
Description FMT OM4 MPO12(M-M) A 12F 30M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Fiber Optic Cables
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Base Product Number FM4MM
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 1074570-FM4MMA1030M
Ultra Librarian 3D Model Ultra Librarian FM4MMA1030M CAD Model

Description

The FM4MMA1030M is a fiber optic cable assembly designed for high-speed data transmission. It is part of the Belden Inc. FM4MM series and is suitable for various applications in the telecommunications industry.

  • Material: High-quality materials to ensure reliable performance and durability.
  • Packaging: Bulk
  • Standard Package: 1 piece
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8544.70.0000
  • Product Status: Active
  • MSL: No moisture sensitivity level (MSL) requirements
  • Solution: Provides a secure and efficient solution for fiber optic communication needs.

You May Also Be Interested in

Belden Inc.
FMT OM4 MPO12(M-M) B 72F 85M
Need more? Email Us
TE Connectivity
C/A,4F,62.5/125 PBJ D-HOLE/A801
Need more? Email Us
Assmann WSW Components
CABLE FIBER OPTIC 1M / Cable Fiber Optic LC Duplex To ST (2) 9/125 3.3' (1.0m)
Need more? Email Us
Belden Inc.
FMT OM3 MPO12(M-M) A 12F 61M
Need more? Email Us
Panduit Corp
6-FIBER OS2 SINGLEMODE OFNR (RIS
Need more? Email Us
Belden Inc.
FX PIGTAIL OM3 LCW5_SX BR_250
Need more? Email Us
Panduit Corp
12-FIBER OS2 OFNP (PLENUM) RATED
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) B 48F 25M
Need more? Email Us
Panduit Corp
OM3 12-FIBER INDOOR SMALL DIAMET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess