EN
  • EN
  • DE

FSDP912Y

Part No FSDP912Y
Manufacturer Panduit Corp
Catalog Fiber Optic Cables
Description 12-FIBER OS2 OFNP (PLENUM) RATED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Fiber Optic Cables
Mfr Panduit Corp
Series Opti-Core®
Package Spool
Product Status Active
Style Standard
Type Singlemode
Core Diameter 8.2µm
Cladding Diameter 125µm
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.230" (5.84mm)
Tensile Strength 13.6kg
Jacket Color Yellow
Temperature Range - Operating -20°C ~ 70°C
Bend Radius 58.42mm
Base Product Number FSDP912
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 965931-FSDP912Y
Ultra Librarian 3D Model Ultra Librarian FSDP912Y CAD Model

Description

The Panduit Corp 965931-FSDP912Y is an active fiber optic cable from the Opti-Core® series.

  • Series: Opti-Core®
  • Cable Type: Singlemode
  • Packaging: Spool
  • Jacket Diameter: 0.230" (5.84mm)
  • Jacket Color: Yellow
  • Jacket Material: Poly-Vinyl Chloride (PVC)
  • Bend Radius: 58.42mm
  • Tensile Strength: 13.6kg
  • Operating Temperature: -20°C to 70°C
  • Core Diameter: 8.2µm
  • Cladding Diameter: 125µm
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8544.70.0000
  • Manufacturer: Panduit Corp

You May Also Be Interested in

Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 1M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 2M
Need more? Email Us
Amphenol
DUPLEX LC 10GB MMF OM3 50/125 2M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 2M
Need more? Email Us
Amphenol
DUPLEX LC 10GB MMF OM3 50/125 1M
Need more? Email Us
Phoenix Contact
CABLE FIBER OPTIC
Need more? Email Us
Phoenix Contact
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 10M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 6M
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess