EN
  • EN
  • DE

FMSMMB6045MPUNY

Part No FMSMMB6045MPUNY
Manufacturer Belden Inc.
Catalog Fiber Optic Cables
Description FMT OS2 MPO12(M-M) B 72F 45M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Fiber Optic Cables
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Base Product Number FMSMM
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 1047845-FMSMMB6045MPUNY
Ultra Librarian 3D Model Ultra Librarian FMSMMB6045MPUNY CAD Model

Description

The 1047845-FMSMMB6045MPUNY is a fiber optic cable assembly designed for high-speed data transmission.

  • Manufacturer: Belden Inc.
  • Category: Cable Assemblies - Fiber Optic Cables
  • Package Quantity: 1 piece
  • Packaging: Bulk
  • Series: FMSMM
  • Product Status: Active
  • ECCN: EAR99
  • REACH: Not Affected
  • HTSUS Code: 8544.70.0000
  • Moisture Sensitivity Level (MSL): Not Applicable

You May Also Be Interested in

Belden Inc.
FMT OS2 MPO12(M-M) A 24F 40M
Need more? Email Us
Omron
250M 200 MICRON DUPLEX FIBER
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) B 96F 33M
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SIMPLEX 1=100M / Fiber Optic Cable POF 328.1' (100.0m)
Lowest to $110.7143
Broadcom Limited
FIBER OPTIC CBL SIMPLEX 1=500M / Fiber Optic Cable POF 1640.4' (500.0m)
Lowest to $1.5174
Belden Inc.
FMT OS2 MPO12(M-M) B 72F 45M
Need more? Email Us
Belden Inc.
FXPC OM3 LC_SX LC_SX 1M
Need more? Email Us
Belden Inc.
FMT OM3 MPO12(M-M) A 12F 61M
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) A 12F 15M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess