EN
  • EN
  • DE

AT49BV1614AT-70CI

Part No AT49BV1614AT-70CI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 16MBIT 70NS 48CBGA / NOR Flash Parallel 16M-bit 2M x 8/1M x 16 70ns 48-Pin CBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8, 1M x 16)
Write Cycle Time - Word, Page 50μs
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 2.65 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 48-TFBGA, CSPBGA
Manufacturer Package 48-CBGA (6x8)
Win Source Part Number 769038-AT49BV1614AT-70CI
Popularity Medium
Supply and Demand Status Limited
Family Name AT49BV1614A
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49BV1614AT-70CI CAD Model

Description

Microchip Technology's AT49BV1614AT-70CI Flash Memory

The AT49BV1614AT-70CI is a high-performance 16-megabit Flash memory component designed and manufactured by Microchip Technology, a renowned leader in the field of microcontroller and analog semiconductors. This particular Flash memory device offers a vast array of features that make it suitable for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

One of the key attributes of the AT49BV1614AT-70CI is its fast access time of 70 nanoseconds, which allows for quick read operations, a critical requirement for applications that demand high-speed performance. The memory is organized as 1M x 16, enabling efficient data storage and retrieval which is essential for complex embedded systems.

This device operates within a voltage range of 2.7V to 3.6V, making it compatible with low-power applications and contributing to overall system power efficiency. Its low-power consumption does not compromise its reliability or the integrity of the stored data, ensuring stable performance across various conditions.

The AT49BV1614AT-70CI incorporates a sector erase architecture, which provides flexible data management and supports efficient memory utilization. Each sector can be individually erased and reprogrammed, allowing for easy updates without affecting other data blocks, thereby enhancing the product's lifecycle and reducing downtime associated with firmware upgrades.

Additionally, the device features hardware data protection, including a hardware reset input (RESET) pin and a write protect (WP) pin to prevent inadvertent writes, further safeguarding the data integrity. It also supports industry-standard programming algorithms, which simplifies the integration process with existing system architectures and reduces development time.

For versatility in design, the AT49BV1614AT-70CI is available in a 48-lead TSOP package, which is ideal for space-constrained applications. Its extended temperature range ensures reliable operation under extreme conditions, making it an excellent choice for automotive and industrial environments where temperature fluctuations are common.

Overall, the AT49BV1614AT-70CI from Microchip Technology represents a reliable, high-speed memory solution that meets the demanding requirements of today's advanced electronic systems.

You May Also Be Interested in

Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess