EN
  • EN
  • DE

FX20K150

Part No FX20K150
Manufacturer DIOTEC Electronics Corporation
Catalog Diodes, Rectifiers - Single
Description Fast Rect.,150V, 20.00A, 300ns  /  Diode Standard 150 V 20A Through Hole P600
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diotec Semiconductor
Package Tape & Reel (TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 150 V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 940 mV @ 20 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 300 ns
Current - Reverse Leakage @ Vr 5 µA @ 150 V
Mounting Type Through Hole
Package / Case P600, Axial
Supplier Device Package P600
Operating Temperature - Junction -50°C ~ 175°C
MSL Level Not Applicable
REACH Status REACH info available upon request
HTSUS 8541.10.0000
Other Names 2721-FX20K150TR
Standard Package 10
Win Source Part Number 1060024-FX20K150
Ultra Librarian 3D Model Ultra Librarian FX20K150 CAD Model

Description

The FX20K150 is a single rectifier diode manufactured by DIOTEC Electronics Corporation. Rectifier diodes are fundamental components in power electronics, primarily used to convert alternating current (AC) to direct current (DC). They allow current to flow in one direction while blocking it in the opposite direction.

Applications:

  • AC-DC power supplies: Converts AC voltage from the mains to DC voltage required by electronic devices.
  • Battery chargers: Rectifies AC voltage to charge batteries in various applications.
  • Inverters: Used in inverter circuits to convert DC voltage to AC voltage.
  • Voltage doublers: Multiplies voltage in electronic circuits.
  • Freewheeling diodes: Provides a path for current when a switching element is turned off.

Features:

  • High surge current capability: Withstands high surge currents, enhancing reliability.
  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • High reliability: Provides stable performance under various operating conditions.
  • Compact size: Allows for easy integration into various electronic circuits.
  • RoHS compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Efficient power conversion: Low forward voltage drop improves the efficiency of AC-DC conversion.
  • Enhanced system reliability: High surge current capability protects the diode from damage.
  • Compact design: Enables smaller and lighter power supply designs.
  • Reduced heat dissipation: Low forward voltage drop reduces heat generation, simplifying thermal management.

Technical Specifications:

Specific parameters of the FX20K150 include its repetitive peak reverse voltage (VRRM), forward current (IF), and surge current (IFSM). For detailed information, consult the DIOTEC Electronics Corporation datasheet for the FX20K150. The datasheet contains comprehensive details regarding maximum ratings, electrical characteristics, thermal characteristics, and package information.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess