EN
  • EN
  • DE

SPHWHTL3D50GE4RTKF

Part No SPHWHTL3D50GE4RTKF
Manufacturer Samsung
Catalog LED Lighting - White
Description LED / LED Lighting series White, Cool 5000K 2.9V 700mA 128° 1414 (3535 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LH351C
Color White, Cool
CCT (K) 5000K
Flux @ 85°C, Current - Test 260lm (230lm ~ 290lm)
Current - Test 700mA
Voltage - Forward (Vf) (Typ) 2.9V
Lumens/Watt @ Current - Test 128 lm/W
CRI (Color Rendering Index) 90
Current - Max 2A
Viewing Angle 128°
Mounting SMD (SMT)
Package / Case 1414 (3535 Metric)
Supplier Device Package 3535
Dimension 0.138" L x 0.138" W (3.50mm x 3.50mm)
Height - Seated (Max) 0.097" (2.46mm)
Thermal Resistance of Package 3°C/W
Base Product Number SPHWHTL3
Other Names SPHWHTL3D50GE4RTKF,1510-2324-6,1510-2324-1,1510-2324-2
Standard Package 800
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1239996-SPHWHTL3D50GE4RTKF
Ultra Librarian 3D Model Ultra Librarian SPHWHTL3D50GE4RTKF CAD Model

Description

The SPHWHTL3D50GE4RTKF is a high-power white LED manufactured by Samsung. It's designed for various lighting applications where high brightness and energy efficiency are crucial.

Applications

  • General lighting: Indoor and outdoor lighting fixtures
  • Commercial lighting: Retail lighting, office lighting
  • Architectural lighting: Facade lighting, landscape lighting
  • Industrial lighting: High-bay lighting, warehouse lighting
  • Street lighting: Public road illumination

Features

  • High luminous flux: Delivers significant light output for its size.
  • Energy efficiency: Converts a high percentage of electrical energy into light.
  • Long lifespan: Designed for extended operation with minimal degradation.
  • Wide viewing angle: Provides broad light distribution.
  • Compact size: Allows for integration into various fixture designs.
  • High reliability: Built to withstand demanding operating conditions.
  • RoHS compliant: Free from hazardous substances.

Benefits

  • Reduced energy consumption: Lower electricity bills compared to traditional lighting technologies.
  • Lower maintenance costs: Extended lifespan minimizes the need for frequent replacements.
  • Improved lighting quality: Provides bright, uniform, and visually appealing illumination.
  • Enhanced design flexibility: Compact size enables innovative fixture designs.
  • Environmentally friendly: Reduces carbon footprint due to energy efficiency and long lifespan.
  • Instant on/off: Reaches full brightness immediately without warm-up time.
  • Excellent color rendering: Accurately renders colors for improved visual perception.

Additional Details

The SPHWHTL3D50GE4RTKF LED typically features a ceramic substrate for excellent thermal management, enabling it to operate at higher drive currents and maintain stable performance. It is commonly surface mounted onto printed circuit boards (PCBs) and requires appropriate heat sinking to dissipate heat generated during operation. Specific electrical and optical characteristics, such as forward voltage, color temperature, and CRI (Color Rendering Index), can be found in the manufacturer's datasheet. The color temperature of this LED is most likely cool white, ideal for applications where bright and crisp light is needed. This LED is often used in applications where long-term reliability and consistent performance are critical requirements.

You May Also Be Interested in

Lumileds
LED LUXEON COOL WHITE 5000K 2SMD
Lowest to $0.3862
Cree Inc.
LED XLAMP COOL WHITE 6500K 2SMD
Need more? Email Us
Cree Inc.
LED XLAMP COOL WHITE 5000K SMD
Need more? Email Us
LED Engin Inc.
LED COOL WHITE 5500K 75CRI 24SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHT 6000K 2SMD
Lowest to $9.9388
Cree Inc.
LED XLAMP WARM WHITE 3000K 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
LED LETERAS NEU WHITE 4000K 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLUX
Lowest to $3.9027
Kingbright
APG1005VWF-A1-5MAV Kingbright White LEDs 1.0X0.5MM ULTRA THIN WHT SMD LED datasheet, inventory, & pricing.
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess