EN
  • EN
  • DE

FM3MMA1061M

Part No FM3MMA1061M
Manufacturer Belden Inc.
Catalog Fiber Optic Cables
Description FMT OM3 MPO12(M-M) A 12F 61M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Fiber Optic Cables
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Base Product Number FM3MM
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 1074571-FM3MMA1061M
Ultra Librarian 3D Model Ultra Librarian FM3MMA1061M CAD Model

Description

The 1074571-FM3MMA1061M is a fiber optic cable assembly designed for high-speed data transmission. It belongs to the Cable Assemblies - Fiber Optic Cables category and is manufactured by Belden Inc.

  • Package Includes: One piece of the cable
  • Packaging: Bulk packaging
  • Series: FM3MM series
  • Market Status: Currently active
  • ECCN classification: EAR99
  • REACH regulations: Not affected
  • HTSUS code: 8544.70.0000
  • Moisture Sensitivity Level (MSL): Not applicable
  • Description: A reliable and high-quality fiber optic cable that can be used in various applications requiring fast and efficient data transmission.

You May Also Be Interested in

Belden Inc.
FMT OM3 MPO12(M-M) A 24F 40M
Need more? Email Us
Molex, LLC
FIBER OPTIC CBL MPO-MPO OM3 10M
Need more? Email Us
Panduit Corp
36-FIBER OS2 OFNP (PLENUM) RATED
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) B 96F 33M
Need more? Email Us
Panduit Corp
6-FIBER OS2 SINGLEMODE OFNR (RIS
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) B 48F 19M
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) B 48F 25M
Need more? Email Us
Panduit Corp
OS1/OS2 12-FIBER, INTERCONNECT,
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) A 12F 30M
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess