EN
  • EN
  • DE

FMSMMA2040M

Part No FMSMMA2040M
Manufacturer Belden Inc.
Catalog Fiber Optic Cables
Description FMT OS2 MPO12(M-M) A 24F 40M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Fiber Optic Cables
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Base Product Number FMSMM
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 1191896-FMSMMA2040M
Ultra Librarian 3D Model Ultra Librarian FMSMMA2040M CAD Model

Description

The FMSMMA2040M is a fiber optic cable assembly designed for high-speed data transmission. It is part of the Belden Inc. FMSMM series and is used in various applications that require reliable and efficient fiber optic connectivity.

  • Package: Bulk
  • Standard Package: 1 piece
  • ECCN: EAR99
  • REACH Affected: No
  • Moisture Sensitivity Level (MSL): Not applicable

You May Also Be Interested in

Belden Inc.
FMT OM4 MPO12(M-M) B 48F 25M
Need more? Email Us
Panduit Corp
OM4 12-FIBER ROUND HARNESS CABLE
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) A 12F 17M
Need more? Email Us
Panduit Corp
OM4 12-FIBER INDOOR SMALL DIAMET
Need more? Email Us
Belden Inc.
FX PIGTAIL OM3 LCW5_SX BR_250
Need more? Email Us
Belden Inc.
FXPC OM1 SC_SX SC_SX 3M
Need more? Email Us
Omron
250M 200 MICRON DUPLEX FIBER
Need more? Email Us
Belden Inc.
FMT OM3 MPO12(M-M) A 24F 40M
Need more? Email Us
TE Connectivity
C/A,4F,62.5/125 PBJ D-HOLE/A801
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess