EN
  • EN
  • DE

6918413-1

Part No 6918413-1
Manufacturer TE Connectivity
Catalog Fiber Optic Cables
Description C/A,4F,62.5/125 PBJ D-HOLE/A801
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Fiber Optic Cables
Mfr TE Connectivity
Package Bulk
Product Status Active
Base Product Number 6918413
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 1003441-6918413-1
Ultra Librarian 3D Model Ultra Librarian 6918413-1 CAD Model

Description

The 1003441-6918413-1 is a fiber optic cable assembly used in various applications.

  • Package: bulk
  • Piece Included: 1
  • Manufacturer: TE Connectivity
  • Series: active
  • Application: fiber optic cable assemblies
  • Length: standard

You May Also Be Interested in

Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 1M
Need more? Email Us
Phoenix Contact
CABLE FIBER OPTIC
Need more? Email Us
Amphenol
DUPLEX LC 10G MMF OM3 50/125 15M
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SIMPLEX 1=100M / Fiber Optic Cable POF 328.1' (100.0m)
Lowest to $110.7143
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 2M
Need more? Email Us
TE Connectivity
FOMM62.5 LEAD LC/DPX ODVA - SC/D
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 3M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 25M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 3M
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess