EN
  • EN
  • DE

FM4MMB4025M

Part No FM4MMB4025M
Manufacturer Belden Inc.
Catalog Fiber Optic Cables
Description FMT OM4 MPO12(M-M) B 48F 25M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Fiber Optic Cables
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Base Product Number FM4MM
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 1229324-FM4MMB4025M
Ultra Librarian 3D Model Ultra Librarian FM4MMB4025M CAD Model

Description

The Belden Inc. Fiber Optic Cable with Win Source Part Number 1229324-FM4MMB4025M is a cable assembly used for fiber optic applications.

  • Package: Bulk
  • Quantity: 1 piece
  • ECCN: EAR99
  • REACH Status: Unaffected
  • HTSUS Code: 8544.70.0000

You May Also Be Interested in

TE Connectivity
C/A,4F,62.5/125 PBJ D-HOLE/A801
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) B 96F 33M
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) A 12F 17M
Need more? Email Us
Assmann WSW Components
CABLE FIBER OPTIC 2M
Need more? Email Us
Belden Inc.
FMT OS2 MPO12(M-M) A 24F 40M
Need more? Email Us
Panduit Corp
OM4 12-FIBER INDOOR SMALL DIAMET
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SIMPLEX 1=100M / Fiber Optic Cable POF 328.1' (100.0m)
Lowest to $110.7143
Molex, LLC
FIBER OPTIC CBL MPO-MPO OM3 10M
Need more? Email Us
Belden Inc.
FXPC OM3 LC_SX LC_SX 1M
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess