EN
  • EN
  • DE

EC050BR

Part No EC050BR
Manufacturer Belden Inc.
Catalog Wire Ducts, Raceways - Accessories
Description 1/2" END CAP BROWN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Wire Ducts, Raceways - Accessories
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Base Product Number EC050
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1056766-EC050BR
Ultra Librarian 3D Model Ultra Librarian EC050BR CAD Model

Description

The EC050BR is a cable wire duct accessory from Belden Inc.

  • Description: It is designed for use in cable and wire management applications.
  • Series: This accessory is part of the EC050 series and comes in a bulk package.
  • Package: With a standard package of 1 piece, it is a convenient option for various projects.
  • Status: The EC050BR is an active product and is not affected by REACH regulations.
  • HTSUS Code: The HTSUS code for this accessory is 0000.00.0000.
  • MSL: The moisture sensitivity level (MSL) is not applicable for this product.
  • Benefit: Enhance your cable and wire management system with the EC050BR cable wire duct accessory.

You May Also Be Interested in

Panduit Corp
FITTING OUT COR LD/LDP3/CD3 OWHT
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Hammond Manufacturing
WIREWAY 45 DEG STEEL 8X8" GREY / Wireway Solid Wall Square Screw Steel Gray
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
STMicroelectronics
QUAD INTEGRATED LOW SIDE DRIVER
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess