EN
  • EN
  • DE

S1F-C

Part No S1F-C
Manufacturer Panduit Corp
Catalog Wire Ducts, Raceways - Accessories
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Wire Ducts, Raceways - Accessories
Mfr Panduit Corp
Package Bulk
Accessory Type Bracket - Snap-Clip Mounting with Screw
For Use With/Related Products Panduit Duct Types D, E, NE, NS, PE, PS, S
Other Names 298-23441,S1F-C
Standard Package 100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 1308519-S1F-C
Ultra Librarian 3D Model Ultra Librarian S1F-C CAD Model

Description

The Panduit Corp bracket - snap-clip mounting with screw is an accessory type product used for Panduit duct types D, E, NE, NS, PE, PS, S.

  • Product Type: Accessory
  • Used For: Panduit duct types D, E, NE, NS, PE, PS, S
  • Packaging: Bulk
  • Standard Package: 100
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 7326.90.8688
  • Mounting Type: Snap-clip
  • Compatibility: Panduit duct types D, E, NE, NS, PE, PS, S

You May Also Be Interested in

Hammond Manufacturing
WIREWAY 45 DEG STEEL 8X8" GREY / Wireway Solid Wall Square Screw Steel Gray
Need more? Email Us
Panduit Corp
DIVIDR WALL T105/130/17010'
Lowest to $0.0929
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
STMicroelectronics
QUAD INTEGRATED LOW SIDE DRIVER
Need more? Email Us
Panduit Corp
CABLE DUCT HORIZONTAL SPLIT COVR / Connector Fitting - Tee Cover For
Need more? Email Us
Panduit Corp
FASTENER S CLIP NO SCREW 3"W / Connector Bracket - Snap-Clip Mounting without Screw For Panduit Duct Type D3X, E3X, NE3X, NS3X, PE3X, PS3X, S3X
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess