EN
  • EN
  • DE

S1.5F-C

Part No S1.5F-C
Manufacturer Panduit Corp
Catalog Wire Ducts, Raceways - Accessories
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Wire Ducts, Raceways - Accessories
Mfr Panduit Corp
Package Bulk
Product Status Obsolete
Accessory Type Bracket - Snap-Clip Mounting with Screw
For Use With/Related Products Panduit Duct Types D, E, NE, NS, PE, PS, S
Other Names 298-23404,S1.5F-C
Standard Package 1,000
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308518-S1.5F-C
Ultra Librarian 3D Model Ultra Librarian S1.5F-C CAD Model

Description

The S1.5F-C is a cable tie manufactured by Panduit Corp. It's designed to bundle and secure cables, wires, and hoses in a variety of applications. This cable tie provides a reliable and efficient way to manage and organize wiring, ensuring a neat and professional appearance while protecting cables from damage.

Applications

  • Electrical wiring: Bundling and securing electrical wires in residential, commercial, and industrial installations.
  • Network cabling: Organizing and managing network cables in data centers, offices, and telecommunication rooms.
  • Automotive applications: Securing wiring harnesses and hoses in vehicles.
  • HVAC systems: Bundling and securing refrigerant lines and control wiring in heating, ventilation, and air conditioning systems.
  • General purpose: Suitable for a wide range of bundling and securing applications in various industries and environments.

Features

  • Durable construction: Made from high-quality nylon or other robust materials to ensure long-lasting performance.
  • Self-locking design: Features a self-locking head for quick and easy installation.
  • Adjustable tension: Allows for adjustable tension to accommodate various bundle sizes and cable types.
  • Smooth edges: Designed with smooth edges to prevent damage to cables and wires.
  • UL Listed: Meets Underwriters Laboratories (UL) safety standards.

Benefits

  • Improved organization: Keeps cables and wires neatly bundled and organized, reducing clutter and improving accessibility.
  • Enhanced safety: Prevents cables from becoming tangled or damaged, reducing the risk of electrical hazards and equipment failure.
  • Increased efficiency: Simplifies cable management, making it easier to identify, maintain, and troubleshoot wiring systems.
  • Cost savings: Reduces the risk of cable damage and the associated costs of repair and replacement.
  • Professional appearance: Contributes to a clean and organized environment, enhancing the overall aesthetic of the installation.

Specifications

The S1.5F-C cable tie's material is typically nylon 6/6. Its length and width will vary depending on the exact model. Refer to the manufacturer's datasheet for specific dimensions, tensile strength, and operating temperature range. Proper installation techniques should be followed to ensure a secure and reliable bundling solution.

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
FITTING OUT COR LD/LDP3/CD3IVRY
Need more? Email Us
Panduit Corp
SINGLE GANG LOW VOLTAGE 2-PIECE
Need more? Email Us
Hammond Manufacturing
WIREWAY 45 DEG STEEL 8X8" GREY / Wireway Solid Wall Square Screw Steel Gray
Need more? Email Us
Hammond Manufacturing
BARRIER STR 6X6X120"
Need more? Email Us
Belden Inc.
1/2" END CAP BROWN
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
DIVIDR WALL T105/130/17010'
Lowest to $0.0929

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess