EN
  • EN
  • DE

IPS1052GPBF

Part No IPS1052GPBF
Manufacturer Infineon Technologies
Catalog PMIC - Hot Swap Controllers
Description MOSFET, Power; N-Ch; RDS(ON) 160 Milliohms; SO-8; PD 1.25W; 3us td(on); 15us td(off)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Clamping Voltage 39 V
Continuous Drain Current (ID) 1.1 A
Drain to Source Resistance 250 mΩ
Drain to Source Voltage (Vdss) 36 V
Fall Time 4 µs
Fault Protection Over Temperature
Height 1.4986 mm
Interface On/Off
Lead Free Yes
Length 4.9784 mm
Maximum Operating Temperature 150 °C
Max Output Current 500 mA
Max Power Dissipation 1.25 W
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Input Voltage 5.5 V
Nominal Vgs 1.7 V
Number of Outputs 2
Number of Pins 8
Operating Supply Voltage 36 V
Output Configuration Low Side
Output Current 500 mA
Output Current per Channel 500 mA
Power Dissipation 1.25 W
Power Rating 1.25 W
Radiation Hardening No
REACH SVHC No SVHC
Resistance 160 mΩ
Rise Time 3 µs
RoHS Compliant
Termination SMD/SMT
Voltage 5.5 V
Width 3.9878 mm
Win Source Part Number 1065338-IPS1052GPBF
Categories PMIC - Hot Swap Controllers
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IPS1052GPBF CAD Model

Description

The Infineon Technologies IPS1052GPBF is a hot swap controller designed for use in electronic circuits.

  • Output Configuration: Low side
  • Outputs: Two outputs
  • Maximum Output Current: 500 mA per channel
  • Drain to Source Voltage: 36 V
  • Clamping Voltage: 39 V
  • Resistance: 160 mΩ
  • Maximum Temperature: 150 °C
  • Fault Protection: Over temperature
  • Termination: Surface mount
  • Compliance: RoHS compliant
  • Supply: Short supply
  • Popularity: Low popularity
  • Maximum Power Dissipation: 1.25 W
  • Maximum Supply Voltage: 5.5 V

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess