EN
  • EN
  • DE

SD2H6

Part No SD2H6
Manufacturer Panduit Corp
Catalog Wire Ducts, Raceways - Accessories
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Wire Ducts, Raceways - Accessories
Mfr Panduit Corp
Series PANDUCT®
Package Bulk
Accessory Type Fitting - Wall Divider, Slotted
For Use With/Related Products Panduit PVC Duct/Raceway (All Types) and DB-C Mounting Base
Color Gray, Light
Base Product Number SD2
Other Names 298-18730,SD2H6
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308506-SD2H6
Ultra Librarian 3D Model Ultra Librarian SD2H6 CAD Model

Description

The Panduit SD2H6 is a fitting wall divider that is designed for use with Panduit PVC duct/raceway and DB-C mounting base.

  • Accessory: Fitting wall divider
  • Package: Bulk package of 1 unit
  • Type: Slotted
  • Compatibility: Panduit PVC duct/raceway and DB-C mounting base
  • Color: Gray
  • ECCN: EAR99

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Hammond Manufacturing
BARRIER STR 6X6X120"
Need more? Email Us
Panduit Corp
FITTING OUT COR LD/LDP10 OWHT
Need more? Email Us
Belden Inc.
1" COUPLING WHITE / Connector For
Need more? Email Us
Rohm Semiconductor
CR timer
Lowest to $237.7417
Panduit Corp
Need more? Email Us
Panduit Corp
FASTENER S CLIP NO SCREW 3"W / Connector Bracket - Snap-Clip Mounting without Screw For Panduit Duct Type D3X, E3X, NE3X, NS3X, PE3X, PS3X, S3X
Need more? Email Us
Panduit Corp
FITTING OUT COR LD/LDP3/CD3 WHT
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess