EN
  • EN
  • DE

SD4EMI

Part No SD4EMI
Manufacturer Panduit Corp
Catalog Wire Ducts, Raceways - Accessories
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Wire Ducts, Raceways - Accessories
Mfr Panduit Corp
Series PANDUCT®, PanelMax™
Package Box
Accessory Type Fitting - Noise Shield Kit
For Use With/Related Products Panduit Duct 4" Duct/Raceway Type D, F, FS, G, H, HN, HS
Color Black
Base Product Number SD4
Other Names 298-10334
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1308516-SD4EMI
Ultra Librarian 3D Model Ultra Librarian SD4EMI CAD Model

Description

Panduit Corp's 1308516-SD4EMI is a fitting noise shield kit accessory for use with Panduit Duct 4" Duct/Raceway Type D, F, FS, G, H, HN, HS.

  • Accessory: Fitting noise shield kit
  • For Use With: Panduit Duct 4" Duct/Raceway Type D, F, FS, G, H, HN, HS
  • Package: Box package
  • Color: Black
  • Series: PANDUCT® PanelMax™
  • ECCN: EAR99
  • Standard Package: 1 unit
  • Other Names: 298-10334
  • Tensile Strength: 50 lbs (22.68 kg)
  • Mounting: Screw mount or mounting hole
  • HTSUS: 8538.90.8180

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Panduit Corp
FITTING OUT COR LD/LDP3/CD3 OWHT
Need more? Email Us
Belden Inc.
1" COUPLING WHITE / Connector For
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
FASTENER S CLIP NO SCREW 3"W / Connector Bracket - Snap-Clip Mounting without Screw For Panduit Duct Type D3X, E3X, NE3X, NS3X, PE3X, PS3X, S3X
Need more? Email Us
Hammond Manufacturing
WIREWAY 45 DEG STEEL 8X8" GREY / Wireway Solid Wall Square Screw Steel Gray
Need more? Email Us
Hammond Manufacturing
BARRIER STR 6X6X120"
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess