EN
  • EN
  • DE

S2F-C

Part No S2F-C
Manufacturer Panduit Corp
Catalog Wire Ducts, Raceways - Accessories
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Wire Ducts, Raceways - Accessories
Mfr Panduit Corp
Package Bulk
Accessory Type Bracket - Snap-Clip Mounting with Screw
For Use With/Related Products Panduit Duct Types D, E, NE, NS, PE, PS, S
Other Names S2F-C,298-23452
Standard Package 100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308520-S2F-C
Ultra Librarian 3D Model Ultra Librarian S2F-C CAD Model

Description

The S2F-C is a bracket for snap-clip mounting with a screw designed for use with Panduit duct types D, E, NE, NS, PE, PS, and S.

  • Mounting: Snap-clip with screw
  • For Use With: Panduit duct types D, E, NE, NS, PE, PS, and S
  • Manufacturer: Panduit Corp
  • Packaging: Bulk
  • Standard Package: 100 units
  • ECCN: EAR99
  • HTSUS: 3926.90.9985

You May Also Be Interested in

Panduit Corp
FITTING OUT COR LD/LDP3/CD3 OWHT
Need more? Email Us
Panduit Corp
SINGLE GANG LOW VOLTAGE 2-PIECE
Need more? Email Us
Hammond Manufacturing
WIREWAY 45 DEG STEEL 8X8" GREY / Wireway Solid Wall Square Screw Steel Gray
Need more? Email Us
Belden Inc.
1/2" END CAP BROWN
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
CABLE DUCT HORIZONTAL SPLIT COVR / Connector Fitting - Tee Cover For
Need more? Email Us
Hammond Manufacturing
BARRIER STR 6X6X120"
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess