EN
  • EN
  • DE

AX105300+CN

Part No AX105300+CN
Manufacturer Belden Inc.
Catalog Patchbay, Jack Panels
Description 10GX KCONN ANG.COUPLER PP 24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Patchbay, Jack Panels
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 876614-AX105300+CN
Ultra Librarian 3D Model Ultra Librarian AX105300+CN CAD Model

Description

The 876614-AX105300+CN is a patchbay jack panel manufactured by Belden Inc.

  • Application: boxes, enclosures, and racks
  • Package: bulk
  • Standard Package: 1 piece
  • REACH: not affected by REACH regulations
  • MSL: not applicable

You May Also Be Interested in

Neutrik
NYS-SPCR Fiber Optic Connectors
Need more? Email Us
Neutrik
NPPA-S Fiber Optic Connectors
Need more? Email Us
Neutrik
NPPA-TT-SD25 Fiber Optic Connect
Need more? Email Us
Neutrik
NPPA-TT-E90 Fiber Optic Connecto
Need more? Email Us
Tripp Lite
PATCH PANEL 568A/B RJ45 1URM TAA
Need more? Email Us
Neutrik
NPPA-TT-S-HNT Fiber Optic Connec
Need more? Email Us
TE Connectivity
CONN PANEL ASSY 24PORT RJ45 /
Need more? Email Us
Neutrik
NPP-TB Fiber Optic Connectors
Need more? Email Us
Neutrik
NPPA-TT-PT Fiber Optic Connector
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess