EN
  • EN
  • DE

38216 0105000

Part No 38216 0105000
Manufacturer Belden Inc.
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP STRND 16AWG BLACK 5000'
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Mfr Belden Inc.
Package Spool
Product Status Active
Cable Type Hook-Up
Wire Gauge 16 AWG
Conductor Strand 26/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.227" (5.77mm)
Jacket (Insulation) Thickness 0.033" (0.84mm)
Length 5000' (1524.0m)
Voltage 600V
Temperature Range - Operating -40°C ~ 90°C
Jacket Color Black
Features Thermoset Insulation, UV Resistant
Base Product Number 38216
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 876545-38216 0105000
Ultra Librarian 3D Model Ultra Librarian 38216 0105000 CAD Model

Description

The 876545-38216 0105000 Single Conductor Cable is a high-quality cable manufactured by Belden Inc.

  • Use: It is designed for use in applications that require reliable and durable hook-up wire.
  • Features: thermoset insulation and is UV resistant
  • Wire Gauge: 16 AWG
  • Length: 5000 feet (1524.0m)
  • Cable Type: hook-up
  • Voltage Rating: 600V
  • Package: spool
  • Standard Package: 1 piece
  • Conductor Strand: 26/30
  • Conductor Material: copper, tinned
  • Jacket (insulation) Material: Poly-Vinyl Chloride (PVC)
  • Diameter: 0.227 inches (5.77mm)
  • Jacket Color: black
  • Jacket (insulation) Thickness: 0.033 inches (0.84mm)
  • Temperature Range: -40°C to 90°C
  • ECCN Classification: EAR99
  • HTSUS Code: 8544.49.3080
  • MSL: not applicable

You May Also Be Interested in

Alpha Wire
HOOK-UP STRND 24AWG BLACK 1000' / 24 AWG Hook-Up Wire 7/32 Black 300V 1000.0' (304.8m)
Need more? Email Us
Alpha Wire
HOOKUP STRND 18AWG WHT/ORG 1000' / 18 AWG Hook-Up Wire 7/26 White, Orange Stripe 600V 1000.0' (304.8m)
Need more? Email Us
Alpha Wire
CBL 1 COND 20AWG 600V SLATE 100' / 20 AWG Hook-Up, Shielded Wire 19/32 Slate 600V 100.0' (30.5m)
Need more? Email Us
Daburn Electronics
HOOK-UP STRND 26AWG GREEN 100'
Need more? Email Us
Molex, LLC
Video Cables (DVI, HDMI) Assemblies
Lowest to $25.7793
TE Connectivity
HOOK-UP DL WALL STRND 18AWG WHT / 18 AWG Hook-Up, Dual Wall Wire 19/30 White 600V
Lowest to $1.0032
Adafruit Industries LLC
HOOK-UP 22AWG WHITE 25'
Need more? Email Us
TE Connectivity
HOOK-UP DL STRND 20AWG WHT 5000' / 20 AWG Hook-Up, Dual Wall Wire 19/32 White 600V 5000' (1524.0m)
Lowest to $0.9600
Alpha Wire
HOOK-UP STRND 18AWG SLATE 100' / 18 AWG Hook-Up Wire 16/30 Slate 300V 100.0' (30.5m)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess