EN
  • EN
  • DE

LTC4368IMS-2#PBF

Part No LTC4368IMS-2#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE SUPPRESSION ADJ 10MSOP /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Analog Devices Inc.
Package Tube
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC4368
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC4368IMS-2#PBF,-2735-LTC4368IMS-2#PBF,LTC4368IMS-2#PBF-ND
Standard Package 50
Win Source Part Number 968051-LTC4368IMS-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4368IMS-2#PBF CAD Model

Description

Product Overview: LTC4368IMS-2#PBF by Analog Devices Inc.

The LTC4368IMS-2#PBF from Analog Devices Inc. is a robust surge stopper and overvoltage/undervoltage protection device designed to safeguard sensitive electronics from unexpected voltage transients and power supply irregularities. This versatile component is an essential addition to any power management system where reliability and safety are paramount.

Key Features

  • Wide Operating Voltage Range: The LTC4368IMS-2#PBF can handle a broad range of input voltages, making it suitable for a variety of applications.
  • Overvoltage Protection: It provides a fast response to overvoltage events, clamping and controlling the output voltage to a safe level without interrupting the supply.
  • Undervoltage Lockout: The device ensures that the system does not operate at dangerously low voltages, which could lead to malfunction or damage.
  • Adjustable Turn-On and Turn-Off Thresholds: Users can set precise voltage levels for activation and deactivation, allowing for tailored protection based on specific requirements.
  • Reverse Input Protection: The LTC4368IMS-2#PBF is designed to protect against reverse polarity, which can occur if the power supply connections are reversed.
  • Low Quiescent Current: Its energy-efficient design ensures minimal power consumption when in standby mode, making it ideal for battery-powered applications.
  • Robust Packaging: Housed in a durable MSOP package, it is designed to withstand harsh environments and is suitable for industrial applications.

Applications

The LTC4368IMS-2#PBF is perfect for a wide range of applications, such as:

  • Automotive electronics
  • Portable and battery-powered equipment
  • Industrial control systems
  • Avionics and marine electronics
  • Telecommunications infrastructure

With its ability to provide reliable protection against voltage anomalies, the LTC4368IMS-2#PBF is an invaluable component for any electronic system that demands consistent performance and protection from electrical hazards.

You May Also Be Interested in

Bourns Inc.
TBU® High-Speed Protectors
Lowest to $1.9589
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
TBU® High-Speed Protectors
Need more? Email Us
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1109 $56.8872
18+ $5.8346 $105.0228
27+ $5.6523 $152.6121
37+ $5.4699 $202.3863
48+ $5.2876 $253.8048
64+ $4.7406 $303.3984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,340 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess