Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr Alpha Wire
Series EcoWire® Plus
Package Spool
Cable Type Hook-Up
Wire Gauge 24 AWG
Conductor Strand 7/32
Conductor Material Copper, Bare
Jacket (Insulation) Material Polyphenylene Ether (PPE)
Jacket (Insulation) Diameter 0.040" (1.02mm)
Jacket (Insulation) Thickness 0.008" (0.20mm)
Length 1000.0' (304.8m)
Voltage 300V
Temperature Range - Operating -40°C ~ 110°C
Jacket Color Black
Base Product Number 6822
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 6822BK001,6822 BK001-ND
Standard Package 1
Win Source Part Number 1039807-6822 BK001
Ultra Librarian 3D Model Ultra Librarian 6822 BK001 CAD Model

Description

The Alpha Wire 1039807-6822 BK001 is a hook-up wire cable with a wire gauge of 24 AWG.

  • Wire Gauge: 24 AWG
  • Length: 1000 feet
  • Conductor Material: Copper, Bare
  • Jacket Insulation: Polyphenylene Ether (PPE)
  • Diameter: 0.040 inches
  • Voltage Rating: 300V
  • Temperature Range: -40 degrees Celsius to 110 degrees Celsius
  • Jacket Color: Black
  • Jacket Thickness: 0.008 inches
  • Series: EcoWire Plus
  • ECCN: EAR99
  • REACH: Unaffected
  • Standard Package: 1

You May Also Be Interested in

TE Connectivity
HOOK-UP STRND 26AWG 600V WHITE / 26 AWG Hook-Up Wire 19/38 White 600V
Lowest to $43.8698
ECAD model for 55/0114-26-9
Alpha Wire
HOOK-UP STRND 22AWG VIOLET 1000' / 22 AWG Hook-Up Wire 19/34 Violet 150V 1000.0' (304.8m)
Need more? Email Us
ECAD model for 7055/19 VI001
TE Connectivity
HOOK-UP DL WALL STRND 12AWG WHT / 12 AWG Hook-Up, Dual Wall Wire 37/28 White 600V
Need more? Email Us
ECAD model for 55PC0211-12-9CS2600
TE Connectivity
HOOK-UP DL WALL STRND 16AWG YLW / 16 AWG Hook-Up, Dual Wall Wire 19/29 Yellow 600V
Need more? Email Us
ECAD model for 55A0811-16-4
Belden Inc.
HOOK-UP STRND 24AWG GREEN 100' / 24 AWG Hook-Up Wire 19/36 Green 600V 100.0' (30.5m)
Need more? Email Us
ECAD model for 83003 005100
NTE
HOOK-UP 26AWG 300V ORANGE 1000' / 26 AWG Hook-Up Wire Orange 300V 1000.0' (304.8m)
Need more? Email Us
ECAD model for WHS26-03-1000
NTE
HOOK-UP 18AWG 600V BLACK 100' / 18 AWG Hook-Up Wire Black 600V 100.0' (30.5m)
Need more? Email Us
ECAD model for WT18-00-100
TE Connectivity
HOOK-UP STRND 24AWG 600V WHT/BLU / 24 AWG Hook-Up Wire 19/36 White, Blue Stripe 600V
Need more? Email Us
ECAD model for CS1332-000
TE Connectivity
HOOK-UP STRND 12AWG 600V WHITE / 12 AWG Hook-Up Wire 37/28 White 600V
Need more? Email Us
ECAD model for 44A0111-12-9CS448

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention