Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr Alpha Wire
Series MIL-W-16878 Type B/N
Package Spool
Cable Type Hook-Up, Shielded
Wire Gauge 20 AWG
Conductor Strand 19/32
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.108" (2.74mm)
Jacket (Insulation) Thickness 0.010" (0.25mm)
Length 100.0' (30.5m)
Voltage 600V
Temperature Range - Operating -55°C ~ 105°C
Jacket Color Slate
Base Product Number 3230
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 3230SL005,3230 SL005-ND
Standard Package 1
Win Source Part Number 1038064-3230 SL005
Ultra Librarian 3D Model Ultra Librarian 3230 SL005 CAD Model

Description

The 3230 SL005 is a shielded hook-up wire manufactured by Alpha Wire.

  • Wire Gauge: 20 AWG
  • Length: 100 feet
  • RoHS Compliant: yes
  • Voltage Rating: 600V
  • Application: single conductor cable
  • Series: MIL-W-16878 Type B/N
  • Conductor Strand: 19/32
  • Conductor Material: tinned copper
  • Jacket (Insulation) Material: poly-vinyl chloride (PVC)
  • Diameter: 0.108 inches
  • Color: slate
  • Thickness: 0.010 inches

You May Also Be Interested in

TE Connectivity
HOOK-UP DL WALL STRND 18AWG W/R / 18 AWG Hook-Up, Dual Wall Wire 19/30 White, Red Stripe 600V
Need more? Email Us
ECAD model for 55PC0211-18-92CS2502
Belden Inc.
HOOK-UP STRND 20AWG BLACK 100' / 20 AWG Hook-Up Wire 10/30 Black 600V 100.0' (30.5m)
Need more? Email Us
ECAD model for 39120 010100
NTE
HOOK-UP 26AWG 300V ORANGE 1000' / 26 AWG Hook-Up Wire Orange 300V 1000.0' (304.8m)
Need more? Email Us
ECAD model for WHS26-03-1000
Belden Inc.
HOOK-UP STRND 24AWG GREEN 100' / 24 AWG Hook-Up Wire 19/36 Green 600V 100.0' (30.5m)
Need more? Email Us
ECAD model for 83003 005100
Belden Inc.
HOOK-UP STRND 22AWG ORG 100'
Need more? Email Us
ECAD model for 83005 003100
TE Connectivity
HOOK-UP STRND 16AWG 600V WHITE / 16 AWG Hook-Up Wire 19/29 White 600V
Need more? Email Us
ECAD model for CXA-0078-16-1-9CS2405
TE Connectivity
HOOK-UP DL WALL STRND 22AWG WHT / 22 AWG Hook-Up, Dual Wall Wire 19/34 White 600V
Need more? Email Us
ECAD model for 55A0811-22-9-F081CS2233
TE Connectivity
HOOK-UP STRND 12AWG 600V YELLOW / 12 AWG Hook-Up Wire 37/28 Yellow 600V
Need more? Email Us
ECAD model for 55A0112-12-4
Alpha Wire
HOOK-UP STRND 22AWG VIOLET 1000' / 22 AWG Hook-Up Wire 19/34 Violet 150V 1000.0' (304.8m)
Need more? Email Us
ECAD model for 7055/19 VI001

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention