EN
  • EN
  • DE
  • IT

DRV5021A1QDBZR

Part No DRV5021A1QDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23-3  /  Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Tape & Reel
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 4.4mT Trip, 0.4mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.5V ~ 5.5V
Current - Supply (Max) 2.8mA
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV5021A1QDBZRCT,296-DRV5021A1QDBZRTR,296-DRV5021A1QDBZRDKR
Standard Package 3,000
Win Source Part Number 1110717-DRV5021A1QDBZR
Ultra Librarian 3D Model Ultra Librarian DRV5021A1QDBZR CAD Model

Description

The DRV5021A1QDBZR is a cutting-edge digital Hall effect sensor designed by Texas Instruments, renowned for its precision and reliability in detecting magnetic fields. This sensor is an ideal choice for a wide range of applications, from industrial automation to consumer electronics, where accurate magnetic field detection is crucial.

Key Features

  • Sensitivity: The DRV5021A1QDBZR boasts high magnetic sensitivity, ensuring accurate detection of magnetic fields with quick response times.
  • Output: It features a digital unipolar switch output, which is compatible with various microcontrollers and digital circuits, making it versatile for integration into different systems.
  • Supply Voltage: Operating with a supply voltage range from 2.5V to 38V, this sensor is flexible for use in environments with varying power supplies.
  • Temperature Range: With an operating temperature range of -40°C to 125°C, it can reliably function in extreme conditions, suitable for harsh industrial applications.
  • Package: The DRV5021A1QDBZR comes in a compact SOT-23 package, which is space-efficient and ideal for designs where board space is at a premium.
  • Chopper Stabilized Design: Its chopper stabilized design ensures minimal drift over temperature and eliminates the need for external capacitors, simplifying circuit design.
  • Power Consumption: This sensor is designed for low power consumption, making it an energy-efficient choice for battery-powered devices.

Applications

The DRV5021A1QDBZR is highly versatile and can be used in various applications, such as:

  • Position and speed sensing in motors and encoders
  • Proximity detection for consumer electronics
  • Flow meters in industrial automation
  • Open and close detection in lid and door sensors
  • Current sensing in power management systems

Overall, the DRV5021A1QDBZR from Texas Instruments is a reliable and efficient solution for designers who require a digital Hall effect sensor that delivers both high performance and ease of integration into their systems.

You May Also Be Interested in

Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0925
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3815 $51.5025
320+ $0.3130 $100.1600
495+ $0.3033 $150.1335
685+ $0.2935 $201.0475
885+ $0.2837 $251.0745
1,180+ $0.2544 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,545 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess