EN
  • EN
  • DE
  • IT

AP9402AGYT-HF

Part No AP9402AGYT-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Simple Drive Requirement, Small Size & Lower Profile
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146017-AP9402AGYT-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP9402AGYT-HF CAD Model

Description

The AP9402AGYT-HF is a P-channel enhancement-mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Advanced Power Electronics Corp. It is designed for power management applications where efficient switching and low on-resistance are crucial.

Applications:

  • Load Switching: Used as a load switch in various electronic devices to control power distribution.
  • Power Management Circuits: Employed in power management circuits for efficient power conversion and regulation.
  • Battery Management Systems (BMS): Integrated into BMS for battery charging and discharging control.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power conversion.
  • Portable Devices: Incorporated into portable devices such as smartphones, tablets, and laptops for efficient power management.

Features:

  • P-Channel MOSFET: Offers convenient gate drive characteristics for various applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • Low Gate Charge: Reduces switching losses, enhancing overall efficiency.
  • Small Footprint: Available in a compact package for space-constrained applications.
  • Lead-Free and Halogen-Free: Compliant with environmental regulations.
  • High Avalanche Energy: Provides ruggedness and reliability in demanding applications.

Benefits:

  • High Efficiency: Low on-resistance minimizes power loss, resulting in improved efficiency and reduced heat generation.
  • Compact Design: Small footprint allows for integration into space-constrained applications.
  • Reliable Performance: Rugged design ensures reliable performance in demanding environments.
  • Environmentally Friendly: Lead-free and halogen-free construction complies with environmental regulations.
  • Versatile Application: Suitable for a wide range of power management applications.

Additional Details:

The AP9402AGYT-HF operates with a specified voltage and current range, making it suitable for various power management applications. Its low on-resistance helps to minimize power loss and improve efficiency. The small footprint allows for integration into space-constrained applications, while the lead-free and halogen-free construction complies with environmental regulations. The device's features and performance make it a reliable choice for power management in portable devices, battery management systems, and DC-DC converters. The high avalanche energy rating enhances the MOSFET's robustness and ability to withstand transient voltage spikes.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess