EN
  • EN
  • DE

34020 0082000

Part No 34020 0082000
Manufacturer Belden Inc.
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP STRND 20AWG GRAY 2000'
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Mfr Belden Inc.
Package Spool
Product Status Active
Cable Type Hook-Up
Wire Gauge 20 AWG
Conductor Strand 105/40
Conductor Material Copper, Tinned
Jacket (Insulation) Material Silicone, Glass
Jacket (Insulation) Diameter 0.110" (2.79mm)
Jacket (Insulation) Thickness 0.032" (0.81mm)
Length 2000.0' (609.6m)
Voltage 600V
Jacket Color Gray
Ratings UL Style 3123
Base Product Number 34020
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 876544-34020 0082000
Ultra Librarian 3D Model Ultra Librarian 34020 0082000 CAD Model

Description

The Belden Inc. 876544-34020 0082000 is a single conductor cable that belongs to the Cables, Wires category.

  • Type: hook-up wire
  • Wire Gauge: 20 AWG
  • Length: 2000.0' (609.6m)
  • Voltage Rating: 600V
  • UL Style: 3123
  • Package: spool
  • Standard Package Quantity: 1 piece
  • Conductor Material: copper, tinned
  • Insulation Material: silicone, glass
  • Jacket Color: gray
  • Jacket Thickness: 0.032" (0.81mm)
  • Status: active product
  • REACH: unaffected by REACH regulations
  • ECCN: EAR99
  • MSL: not applicable

You May Also Be Interested in

TE Connectivity
HOOK-UP STRND 12AWG BROWN 1=1FT / 12 AWG Hook-Up Wire 37/28 Brown 600V Enter Number of Feet in Order Quantity
Need more? Email Us
Molex, LLC
Video Cables (DVI, HDMI) Assemblies
Lowest to $25.7793
Alpha Wire
CBL 1 COND 20AWG 600V SLATE 100' / 20 AWG Hook-Up, Shielded Wire 19/32 Slate 600V 100.0' (30.5m)
Need more? Email Us
Alpha Wire
HOOKUP STRND 22AWG WHT/BLK 1000' / 22 AWG Hook-Up Wire 7/30 White, Black Stripe 300V 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
HOOK-UP STRND 1AWG GREEN
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG WHITE 25'
Need more? Email Us
Daburn Electronics
HOOK-UP STRND 26AWG GREEN 100'
Need more? Email Us
Belden Inc.
HOOK-UP STRND 22 AWG WHT 100'
Need more? Email Us
TE Connectivity
DC Power Cords Sgl Mld End Lead Asy LGH-1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess