EN
  • EN
  • DE

55A0111-16-0

Part No 55A0111-16-0
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description DC Power Cords Sgl Mld End Lead Asy LGH-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 600
Color Black
Conductor Diameter 1.4224 mm
Conductor Material Copper, Tin
ELV Compliant
Halogen Free Not Halogen Free
Insulation Material ETFE
Insulation Thickness 127 µm
Lead Free Not Applicable
Length 100 m
Maximum Operating Temperature 150 °C
Max Voltage Rating (AC) 600 V
Min Operating Temperature -65 °C
Mount Cable
Number of Conductors 1
Number of Strands 19
Outside Diameter 1.73 mm
Radiation Hardening No
RoHS Compliant
Shielding Unshielded
Strand Size 29 AWG
Voltage Rating 600 V
Voltage Rating (AC) 600 V
Voltage Rating (DC) 600 V
Wire/Cable Color Black
Wire/Cable Diameter 1.73 mm
Wire/Cable Gauge 16 AWG
Win Source Part Number 1034310-55A0111-16-0
Categories Single Conductor Cables(Hook - UpWire)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 55A0111-16-0 CAD Model

Description

TE Connectivity 1034310-55A0111-16-0 is a single conductor cable with a voltage rating of 600 V.

  • Voltage Rating: 600 V
  • Shielding: unshielded
  • Length: 100 m
  • Mounting: SMD (SMT)
  • Insulation Material: ETFE
  • Conductor Material: copper and tin
  • Wire/Cable Gauge: 16 AWG
  • Wire/Cable Diameter: 1.73 mm
  • Outside Diameter: 1.73 mm
  • Maximum Operating Temperature: 150 °C
  • RoHS Compliant: Yes
  • Application: hook-up wire

You May Also Be Interested in

TE Connectivity
CABLE STRANDED
Need more? Email Us
TE Connectivity
CABLE STRANDED
Need more? Email Us
TE Connectivity
HOOK-UP STRND 1AWG GREEN
Need more? Email Us
TE Connectivity
FLEXLITE CABLE STRANDED / Hook-up Wire
Need more? Email Us
Daburn Electronics
HOOK-UP STRND 16AWG RED 50'
Need more? Email Us
Alpha Wire
HOOK-UP STRND 16AWG BRN 100' / 16 AWG Hook-Up Wire 26/30 Brown 1000V 100.0' (30.5m)
Need more? Email Us
Belden Inc.
HOOK-UP STRND 18AWG RED 100' / 18 AWG Hook-Up Wire 19/30 Red 300V 100.0' (30.5m)
Lowest to $6.6909
TE Connectivity
FLEXLITE CABLE STRANDED / Hook-up Wire
Need more? Email Us
General Cable/Carol Brand
HOOK-UP WIRE GRAY STRAND 20AWG 5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess