EN
  • EN
  • DE

LOK4240-2RLDG

Part No LOK4240-2RLDG
Manufacturer Bel Power Solutions
Catalog Battery Chargers
Description DIN RAIL FLOAT CHARGER 50W 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Battery Products
Manufacturer Bel Power Solutions
Series Melcher LOK4000
Type Lead Acid
Battery Cell Size 24V
Number of Cells 1
Voltage - Nominal 25.7V
Charge Current - Max 1.8A
Voltage - Input 85 ~ 264 VAC
Power - Max 49W
Dimension 4.47" L x 1.49" W x 3.54" H (113.60mm x 38.00mm x 90.00mm)
Mounting DIN Rail
Termination Style Terminal Block
Operating Temperature Range -10°C ~ 50°C
Approvals cCSAus, CE, cULus, NEMKO
Weight 350.17g
Win Source Part Number 761881-LOK4240-2RLDG
Popularity Medium
Supply and Demand Status Limited
Family Name LOK4240
Introduction Date April 28, 2014
ECCN EAR99
Country of Origin Slovakia (Slovak Republic)
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LOK4240-2RLDG CAD Model

Description

The LOK4240-2RLDG is a lead-acid battery from Bel Power Solutions.

  • Input Voltage: 85 ~ 264 VAC
  • Maximum Power Output: 49W
  • Battery Cell Size: 24V
  • Nominal Voltage: 25.7V
  • Mounting: DIN Rail
  • Dimensions: 4.47" L x 1.49" W x 3.54" H (113.60mm x 38.00mm x 90.00mm)
  • Operating Temperature: -10°C to 50°C
  • ECCN: EAR99
  • Estimated EOL Date: 2028

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 27.2V 4.42A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 13.6V 7.5A
Need more? Email Us
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 20DSBGA
Lowest to $3.2443
Texas Instruments
IC BATT CHG LI-ION 1CELL 10MSOP
Lowest to $1.1196
Tripp Lite
BATT CHG USB AUTO 3.6-6V/6-9V
Lowest to $35.1840
Bel Power Solutions
DIN RAIL FLOAT CHARGER 50W 24V
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $12.1000
CUI Inc.
BATT CHRGR LEAD-ACID 12V 3A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 13.6V 7.5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess