EN
  • EN
  • DE

GC120A12-R7B

Part No GC120A12-R7B
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Battery Chargers
Description BATT CHARGER DESKTOP 13.6V 7.5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Desktop
Battery Chemistry Lead Acid, Lithium-Ion
Battery Cell Size 12V
Number of Cells 1
Voltage - Nominal 13.6V
Charge Current - Max 7.5A
Voltage - Input 85 ~ 264VAC
Power - Max 102W
Size / Dimension 6.57" L x 2.64" W x 1.38" H (167.00mm x 67.00mm x 35.00mm)
Mounting Type Desktop
Termination Style DIN, 4 Pin
Features LED Indicator
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1543042-GC120A12-R7B
Ultra Librarian 3D Model Ultra Librarian GC120A12-R7B CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $0.6486
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 27.2V 8A
Need more? Email Us
CUI Inc.
BATT CHRGR LEAD-ACID 12V 2.25A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 27.2V 4.42A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 13.6V 7.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 13.6V 7.5A
Need more? Email Us
Maxim Integrated
IC BATT CHG
Lowest to $5.9058
Bel Power Solutions
DIN RAIL FLOAT CHARGER 50W 24V
Need more? Email Us
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 20DSBGA
Lowest to $3.2443

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess