EN
  • EN
  • DE

649780\2GB\128Mx8\16C

Part No 649780\2GB\128Mx8\16C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 256Mx64 UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948560-649780\2GB\128Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 649780\2GB\128Mx8\16C CAD Model

Description

The Hynix Semiconductor 649780 is a 2GB memory module configured with 128Mx8 and a 16C timing specification. This module provides essential temporary storage for computing devices, facilitating smooth operation and efficient data processing.

Applications:

  • Desktop PCs: Serves as system memory, enhancing the performance of applications and the operating system.
  • Laptop Computers: Supports portable computing devices by providing necessary memory resources.
  • Workstations: Provides memory for demanding applications like video editing, CAD, and scientific computing.
  • Gaming Rigs: Improves gaming performance by storing textures and other game data.
  • Small Form Factor PCs: Provides a compact memory solution for space-constrained systems.

Features:

  • 2GB Capacity: Offers a sufficient amount of memory for many common computing tasks.
  • 128Mx8 Configuration: Arranges the memory into 128 million words, each 8 bits wide.
  • 16C Timing: Specifies the CAS Latency (Column Address Strobe latency) rating.
  • Standard Module Format: Complies with a standard form factor for easy installation and broad compatibility.
  • High-Speed Data Transfer: Supports rapid data access and transfer rates.

Benefits:

  • Enhanced System Speed: Accelerates application loading and overall system performance.
  • Improved Multitasking: Allows users to run multiple applications concurrently.
  • Increased Productivity: Streamlines workflow by improving responsiveness and reducing delays.
  • Better Gaming Experience: Enhances frame rates and smoothness in games.
  • Cost-Effective Performance Boost: Offers a good balance between performance and cost.

Additional Details:

This memory module is likely DDR2 or DDR3 SDRAM, depending on the specific era of manufacture and targeted devices. The 128Mx8 configuration represents the internal organization of the memory, indicating how the data is stored and accessed. The 16C timing indicates the CAS Latency, which impacts memory access speed. Lower CAS latency values generally mean faster performance. Before installing, verify compatibility with the motherboard and system requirements. Consult the datasheet for details on voltage requirements, operating frequency, and specific timing parameters. Always handle memory modules with care and take precautions against static electricity during installation.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess