EN
  • EN
  • DE

C893-1AX1-E1

Part No C893-1AX1-E1
Manufacturer Bel Fuse Inc.
Catalog Modular Connectors
Description CONN JACK 1PORT 100 BASE-T PCB / 1 Port RJ45 with USB A, DualThrough Hole 10/100 Base-T
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors - Jacks With Magnetics
Mfr Bel Fuse Inc.
Series MagJack®
Package Tray
Connector Type RJ45 with USB A, Dual
Number of Ports 1
Number of Rows 1
Applications 10/100 Base-T
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 1.237" (31.42mm)
LED Color Green - Yellow
Number of Cores per Jack 5
Shielding Shielded
Features Board Lock
Tab Direction Up
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Shield Material Copper Alloy
Housing Material Polybutylene Terephthalate (PBT)
Base Product Number C893-1AX1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 380-1091-ND,507-C893-1AX1-E1,380-1091,C8931AX1E1
Standard Package 35
Win Source Part Number 1016260-C893-1AX1-E1
Ultra Librarian 3D Model Ultra Librarian C893-1AX1-E1 CAD Model

Description

The MagJack® RJ45 connector with USB A and dual connector type is a highly efficient connector that features board lock and shielded housing material made of Polybutylene Terephthalate (PBT).

  • Orientation: 90° angle (right)
  • Port: 1
  • Applications: 10/100 Base-T (maximum)
  • Contact Finish: Gold with 50.0µin (1.27µm) thickness
  • Shielding Material: Copper alloy
  • Cores per Jack: 5
  • LED Color: Green-yellow
  • Package: Tray
  • Height above Board: 1.237" (31.42mm)
  • Mounting Type: Through-hole
  • Tab Direction: Up
  • Standard Package: 35
  • REACH: REACH unaffected
  • HTSUS code: 8536.69.4040
  • Manufacturer: Bel Fuse Inc.

You May Also Be Interested in

Molex, LLC
Cradlecon Connectors .5MM 14P Ra Plug Shttr/ SMT Shell Tab
Lowest to $0.9794
Molex, LLC
Modular Jack, Right-Angle, Low Profile, Surface Mount, 6/4, 1.27µm Gold Plating
Need more? Email Us
Molex, LLC
Conn Modular Jack F 8 POS 1.02mm Solder RA SMD 12 Terminal 1 Port
Lowest to $18.3359
Molex, LLC
HDMI (High-Definition Multimedia Interface) Connector; No Flange; Through hole
Lowest to $1.1791
Molex, LLC
6/6CKT FLUSH SMT MOD JK 595PLT 4 / Jack Modular Connector
Lowest to $1.3911
Molex, LLC
Modular Connectors / Ethernet Connectors RA MODULAR JACK SMT LOW PROFILE 4/4
Lowest to $7.7852
Molex, LLC
Conn Modular Jack RCP 64 POS 1.02mm Solder RA Thru-Hole 112 Terminal 8 Port Cat 5/Cat 5e Tray
Need more? Email Us
Molex, LLC
MODJACK RA LOPRO 50 AU INV W/SHI / Jack Modular Connector
Lowest to $3.0190
Molex, LLC
4386-00001 Conn RJ-45 RCP8 POS 2.04mm Solder RA Thru-Hole 8 Terminal 1 Port Tube Cat 3 RoHS
Lowest to $0.9523

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess