EN
  • EN
  • DE

44144-0004

Part No 44144-0004
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Modular Jack, Right-Angle, Low Profile, Surface Mount, 6/4, 1.27µm Gold Plating
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, UL
Color Black
Contact Material Bronze
Contact Plating Gold
Contact Resistance 10 mΩ
Country of Origin US
Current Rating 1.5 A
Depth 16.89 mm
Flammability Rating UL94 V-0
Gender Female
Height 11.6586 mm
Housing Color Black
Housing Material Thermoplastic
Length 13.21 mm
Maximum Operating Temperature 80 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Contacts 6
Number of Ports 1
Number of Positions 6
Number of Positions Loaded 4
Orientation Right Angle
Pitch 1.27 mm
Plating Tin
Radiation Hardening No
RoHS Compliant
Shielding Unshielded
Termination SMD/SMT
Voltage Rating 125 V
Voltage Rating (AC) 125 V
Voltage Rating (DC) 125 V
Win Source Part Number 996310-44144-0004
Categories Modular Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 44144-0004 CAD Model

Description

The Molex 996310-44144-0004 is a 6-position modular connector with a pitch of 1.27mm.

  • Positions: 6
  • Connector Type: Modular Connector
  • Pitch: 1.27mm
  • Mounting: Surface Mount
  • Orientation: Right-Angle
  • Housing Color: Black
  • Housing Material: Thermoplastic
  • RoHS Compliant: Yes
  • Contact Material: Bronze
  • Contact Plating: Gold
  • Voltage Rating: 125V
  • Current Rating: 1.5A
  • Contact Resistance: 10mΩ
  • Operating Temperature Range: -40°C to 80°C
  • Alternative Parts: 43743-6001, 85502-5007, 95501-6669, GMX-SMT2-N-660441440004, 441440004

You May Also Be Interested in

Wurth Electronics Inc
CONN MOD JACK 8P8C ANGLED SHLD
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $4.1559
Pulse
Modular Connectors / Ethernet Connectors 1X4 TAB DOWN W/LED'S ETHERNET (NON PoE)
Lowest to $7.5672
TE Connectivity
CONN MOD JACK 6P2C R/A UNSHLD
Need more? Email Us
TE Connectivity
Modular Connectors / Ethernet Connectors 8 PORT 8P
Need more? Email Us
TE Connectivity
CONN MOD JACK 10P10C R/A SHLD
Lowest to $3.9288
HARTING
CONN MOD JACK 8P8C VERT SHIELDED
Need more? Email Us
Wurth Electronics Inc
Modular Connectors / Ethernet Connectors WE-RJ45 Int XFMR THT 1x1 PoE Tab Down EMI
Lowest to $6.2334
Molex, LLC
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess