EN
  • EN
  • DE

500882-1470

Part No 500882-1470
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Cradlecon Connectors .5MM 14P Ra Plug Shttr/ SMT Shell Tab
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Contact Material Brass
Contact Plating Gold
Current Rating 800 mA
Housing Material Thermoplastic
Maximum Operating Temperature 60 °C
Max Voltage Rating (DC) 3.03 kV
Min Operating Temperature -20 °C
Mount Surface Mount
Number of Circuits 14
Number of Contacts 14
Number of Positions 14
Orientation Right Angle
Pitch 500 µm
REACH SVHC Unknown
RoHS Compliant
Voltage Rating (AC) 30 V
Win Source Part Number 996120-500882-1470
Categories Modular Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 500882-1470 CAD Model

Description

It is manufactured by Molex, LLC and has a Win Source Part Number of 996120-500882-1470. The supply and demand status of this component is shortage.

  • Win Source Part Number: 996120-500882-1470
  • Supply and Demand: Shortage
  • Positions: 14
  • Pitch: 500 µm
  • Current Rating: 800 mA
  • Housing Material: Thermoplastic
  • Contact Material: Brass
  • Manufacturer Homepage: www.molex.com

You May Also Be Interested in

TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Wurth Electronics Inc
CONN MOD JACK 8P8C ANGLED SHIELD
Need more? Email Us
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.1721
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $3.4252
TE Connectivity
Modular Connectors / Ethernet Connectors 8 PORT 8P
Need more? Email Us
Bel
Modular Connectors / Ethernet Connectors RJ45 Connector
Need more? Email Us
Wurth Electronics Inc
Modular Connectors / Ethernet Connectors WE-RJ45 Int XFMR THT 1x1 PoE Tab Down EMI
Lowest to $6.2334
TE Connectivity
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $4.1559
Wurth Electronics Inc
CONN MOD JACK 4P4C VERT UNSHLD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 787 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess