EN
  • EN
  • DE

85502-5005

Part No 85502-5005
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Modular Connectors / Ethernet Connectors RA MODULAR JACK SMT LOW PROFILE 4/4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Socket
Contact Material Copper
Contact Plating Gold
Contact Resistance 20 mΩ
Country of Origin IE
Current Rating 20 A
Depth 18.1 mm
Flammability Rating UL94 V-0
Gender Female
Halogen Free Low Halogen
Housing Color Black
Housing Material Polymer
Insulation Resistance 500 MΩ
Length 14.13 mm
Maximum Operating Temperature 80 °C
Max Voltage Rating (AC) 125 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 2
Number of Contacts 4
Number of Pins 2
Number of Ports 1
Number of Positions 4
Number of Positions Loaded 4
Orientation Right Angle
Packaging Cut Tape
Pitch 1.27 mm
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Shielding Unshielded
Termination SMD/SMT
Voltage Rating (AC) 125 V
Width 11.5 mm
Win Source Part Number 1015851-85502-5005
Categories Modular Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 85502-5005 CAD Model

Description

The 1015851-85502-5005 electronic component is a product manufactured by Molex, LLC.

  • Package: Cut Tape
  • Positions: 4
  • Pitch: 1.27 mm
  • Color: Black
  • Connector Type: Socket
  • Positions Loaded: 4
  • Termination: SMD/SMT
  • Contact Material: Copper
  • Current Rating: 20 A
  • Circuits: 2
  • Orientation: Right Angle
  • Contact Plating: Gold
  • Housing Color: Black

You May Also Be Interested in

Wurth Electronics Inc
CONN MOD JACK 8P8C ANGLED SHIELD
Need more? Email Us
HARTING
CONN MOD JACK 8P8C VERT SHIELDED
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P2C R/A UNSHLD
Need more? Email Us
Molex, LLC
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772
Wurth Electronics Inc
CONN MOD JACK 8P8C VERT UNSHLD
Need more? Email Us
Wurth Electronics Inc
Modular Connectors / Ethernet Connectors WE-RJ45 Int XFMR THT 1x1 PoE Tab Down EMI
Lowest to $6.2334
Wurth Electronics Inc
CONN MOD JACK 8P8C ANGLED SHLD
Need more? Email Us
TE Connectivity
CONN MOD JACK 10P10C R/A SHLD
Lowest to $3.9288
TE Connectivity
Modular Connectors / Ethernet Connectors 8 PORT 8P
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7852 $62.2816
19+ $6.3878 $121.3682
28+ $6.1883 $173.2724
39+ $5.9887 $233.5593
50+ $5.7890 $289.4500
67+ $5.1901 $347.7367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 441 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess