EN
  • EN
  • DE

0603CS-16NXGLW

Part No 0603CS-16NXGLW
Manufacturer Coilcraft
Catalog Hard To Find
Description Chip Inductors - 0603CS (1608)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1120719-0603CS-16NXGLW
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 0603CS-16NXGLW CAD Model

Description

The Coilcraft 0603CS-16NXGLW is a ceramic wirewound chip inductor designed for high-frequency applications. It is part of Coilcraft's 0603CS series known for its high Q factor and excellent SRF (Self-Resonant Frequency) performance. The inductor is constructed with a ceramic core and wirewound winding, providing stable inductance and low DC resistance. The part is typically used in RF circuits, matching networks, and filters where precise inductance values and high performance are required. The compact 0603 package size makes it ideal for space-constrained applications.

Applications

  • RF circuits: Used in radio frequency amplifiers, oscillators, and mixers.
  • Matching networks: Matching impedance in communication systems.
  • Filters: Used in low-pass, high-pass, and band-pass filters.
  • Wireless communication devices: Employed in mobile phones, Bluetooth modules, and Wi-Fi devices.
  • High-frequency circuits: Applied in various high-frequency electronic systems.

Features

  • Ceramic Wirewound Construction: Provides high Q factor and stable inductance.
  • High SRF (Self-Resonant Frequency): Ensures excellent performance at high frequencies.
  • Low DC Resistance: Reduces power loss and improves efficiency.
  • Compact 0603 Package: Suitable for space-constrained applications.
  • High Current Handling Capability: Supports various circuit requirements.

Benefits

  • Improved Circuit Performance: Enhances the performance of RF and high-frequency circuits.
  • Reduced Power Loss: Minimizes power dissipation and maximizes efficiency.
  • Stable Inductance: Ensures consistent performance over a wide range of operating conditions.
  • Space-Saving Design: Enables compact and efficient circuit layouts.
  • Reliable Operation: Provides stable and consistent performance over an extended lifespan.

The 0603CS-16NXGLW inductor typically has an inductance value of 16 nH (nanohenries), a tolerance of ±5%, and a high self-resonant frequency (SRF) to ensure minimal signal loss at high frequencies. It features a small 0603 surface-mount package. The 'XGLW' likely refers to the termination material or packaging details. Always consult the Coilcraft datasheet for precise specifications, including SRF, DCR (DC Resistance), and current ratings, to ensure the inductor is suitable for the intended application. Proper handling and soldering techniques are essential for reliable performance of this surface-mount component.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4782 $59.7750
295+ $0.3924 $115.7580
460+ $0.3801 $174.8460
630+ $0.3679 $231.7770
815+ $0.3557 $289.8955
1,090+ $0.3188 $347.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,300 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess